Hi-Gain-Dual-Band-Wireless-AC-USB-Network-Adapter

Connectivity. Efficiency. Mobility. From checking emails to streaming movies, going online has become an integral part our daily lives. While connecting to the Internet using an Ethernet cable is always an option, wireless connectivity offers the freedom to stay connected without any cables. Conventional wireless connects you to the internet for basic online activities, such as checking emails or surfing the Internet. The HD65U lets you connect at a Wireless-AC speed. High definition content is readily available in an instant, downloading speed is faster, and streaming movies becomes more enjoyable without annoying buffering and lag. The HD65U not only supports the Wireless-AC standard, its rotatable external Hi-Gain Antenna maximizes your Wi-Fi reception and provides a stable high speed connection. Slim USB design ensures that the HD65U is not only great for travel but also fits most USB porta.

Manufacturer Part Number
HD65U
EAN/UPC
0603992507207,603992507207
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Package Includes

  • One Hi-Gain™ Wireless-AC USB Adapter
  • Quick Installation Guide
  • One Setup CD (includes User Manual & driver for PC) Mac Driver can be downloaded from the Hawking Website

System Requirements

  • Windows XP, Vista, 7 or 8 or Mac 10.5+
  • Minimum 100MB disk space available on your computer
  • An available CD-Rom drive is recommended
  • WiFi Internet Access (i.e. Hotspot, Wireless Access Point, Router)

Network Specifications

  • 2.4GHz: IEEE 802.11 b/g/n
  • 5.0GHz: IEEE 802.11ac (Draft), 802.11a/n
  • Speed: up to 433mbps
  • Security: WEP 64/128, WPA, WPA2, IEEE802.1X
  • Hardware & Software WPS Configuration

Antenna:Hi-Gain 4dBi (2.4GHz) and 6dBi (5.0GHz)

Output Power (2.4GHz)

  • 11b: 17dBm±1.5dBm
  • 11g: 15dBm±1.5dBm
  • 11n(20MHz): 14dBm±1.5dBm
  • 11n(40MHz): 14dBm±1.5dBm
Output Power (5.0GHz)
  • 11a: 14dBm±1.5dBm
  • 11a (54mbps): 14dBm±1.5dBm
  • 11n(20MHz): 13dBm±1.5dBm
  • 11n(40MHz): 13dBm±1.5dBm
  • 11ac (80MHz, MCS9): 12dBm±1.5dBm
Power: USB 2.0 Type A

LED: Link/Activity

Dimensions: 0.3(H) x 0.8(W) x 7.5(L) in

Weight: 0.6oz (18 grams)

Temperature: Operating : 32~104°F (0~40°C)

Humidity: Operating : Max. 95% (NonCondensing)

Certification: FCC, CE