A new generation of processors provides clear benefits for moving up to 4-socket servers
With the recent release of the Intel® Xeon® processor E5-4600 product family, it’s time to take a new look at 4-socket servers. This new Intel Xeon processor line provides up to 1.88x greater performance and an up to 52 percent four-year Total Cost of Ownership (TCO) estimated advantage compared to the 2-socket servers based on the Intel® Xeon® processor E5-2600 product family. The performance gains provided by the Intel Xeon processor E5-4600 product family are even more dramatic when compared to the previous generation 2-socket Intel® Xeon® processor 5600 series, delivering up to 3.8x greater performance. Data centers looking for ways to improve performance, reduce costs, and make maximum use of floor space now have a clear and compelling choice for new server purchases and refreshes.
Note:
- Essentials
Launch Date : Q2'12
Processor Number : E5-4603
Intel® Smart Cache : 10 MB
Intel® QPI Speed : 6.4 GT/s
# of QPI Links : 2
Instruction Set : 64-bit
Instruction Set Extensions : AVX
Embedded Options Available : No
Lithography : 32 nm
Scalability : 4S Only
VID Voltage Range : 0.6V-1.35V
- Performance
# of Cores : 4
# of Threads : 8
Processor Base Frequency : 2 GHz
TDP : 95 W
- Memory Specifications
Max Memory Size (dependent on memory type) : 384 GB
Memory Types : DDR3 800/1066
Max # of Memory Channels : 4
Max Memory Bandwidth : 34.1 GB/s
ECC Memory Supported ‡ : Yes
- Expansion Options
PCI Express Revision : 3.0
Max # of PCI Express Lanes : 40
- Package Specifications
Max CPU Configuration : 4
Package Size : 52.5mm x 45.0mm
Sockets Supported : FCLGA2011
Low Halogen Options Available : See MDDS
- Advanced Technologies
Intel® Turbo Boost Technology ‡ : No
Intel® vPro Technology ‡ : No
Intel® Hyper-Threading Technology ‡ : Yes
Intel® Virtualization Technology (VT-x) ‡ : Yes
Intel® Virtualization Technology for Directed I/O (VT-d) ‡ : Yes
Intel® VT-x with Extended Page Tables (EPT) ‡ : Yes
Intel® 64 ‡ : Yes
Idle States : Yes
Enhanced Intel SpeedStep® Technology : Yes
Intel® Demand Based Switching : Yes
Thermal Monitoring Technologies : Yes
Intel® Flex Memory Access : No
Intel® Identity Protection Technology ‡ : No
- Intel® Data Protection Technology
AES New Instructions : Yes
- Intel® Platform Protection Technology
Trusted Execution Technology ‡ : Yes
Execute Disable Bit ‡ : Yes
‡ This feature may not be available on all computing systems. Please check with the system vendor to determine if your system delivers this feature, or reference the system specifications (motherboard, processor, chipset, power supply, HDD, graphics controller, memory, BIOS, drivers, virtual machine monitor-VMM, platform software, and/or operating system) for feature compatibility. Functionality, performance, and other benefits of this feature may vary depending on system configuration.