Intel® Xeon® Processor E5-4600 Product Family
The Intel® Xeon® processor E5 family is at the heart of a flexible and efficient data center that meets your diverse needs. These engineering marvels are designed to deliver the best combination of performance, built-in capabilities, and cost-effectiveness. From virtualization and cloud computing to design automation or real-time financial transactions, you’ll be delighted by better than ever performance. I/O latency is dramatically reduced with Intel® Integrated I/O, which helps you to eliminate data bottlenecks, streamline your operations, and increase your agility. Intel® Xeon® processor E5 family—versatile processors at the heart of today’s data center.
The Intel® Xeon® processor E5 family is at the heart of a flexible and efficient data center that meets your diverse needs. These engineering marvels are designed to deliver the best combination of performance, built-in capabilities, and cost-effectiveness. From virtualization and cloud computing to design automation or real-time financial transactions, you’ll be delighted by better than ever performance. I/O latency is dramatically reduced with Intel® Integrated I/O, which helps you to eliminate data bottlenecks, streamline your operations, and increase your agility. Intel® Xeon® processor E5 family—versatile processors at the heart of today’s data center.Note:
- Essentials
Launch Date : Q2'12
Processor Number : E5-4620
Intel® Smart Cache : 16 MB
Intel® QPI Speed : 7.2 GT/s
# of QPI Links : 2
Instruction Set : 64-bit
Instruction Set Extensions : AVX
Embedded Options Available : No
Lithography : 32 nm
Scalability : 4S Only
VID Voltage Range : 0.6V-1.35V
- Performance
# of Cores : 8
# of Threads : 16
Processor Base Frequency : 2.2 GHz
Max Turbo Frequency : 2.6 GHz
TDP : 95 W
- Memory Specifications
Max Memory Size (dependent on memory type) : 384 GB
Memory Types : DDR3 800/1066/1333
Max # of Memory Channels : 4
Max Memory Bandwidth : 42.6 GB/s
ECC Memory Supported ‡ : Yes
- Expansion Options
PCI Express Revision : 3.0
Max # of PCI Express Lanes : 40
- Package Specifications
Max CPU Configuration : 4
Package Size : 52.5mm x 45.0mm
Sockets Supported : FCLGA2011
Low Halogen Options Available : See MDDS
- Advanced Technologies
Intel® Turbo Boost Technology ‡ : 2.0
Intel® vPro Technology ‡ : No
Intel® Hyper-Threading Technology ‡ : Yes
Intel® Virtualization Technology (VT-x) ‡ : Yes
Intel® Virtualization Technology for Directed I/O (VT-d) ‡ : Yes
Intel® VT-x with Extended Page Tables (EPT) ‡ : Yes
Intel® 64 ‡ : Yes
Idle States : Yes
Enhanced Intel SpeedStep® Technology : Yes
Intel® Demand Based Switching : Yes
Thermal Monitoring Technologies : Yes
Intel® Flex Memory Access : No
Intel® Identity Protection Technology ‡ : No
- Intel® Data Protection Technology
AES New Instructions : Yes
- Intel® Platform Protection Technology
Trusted Execution Technology ‡ : Yes
Execute Disable Bit ‡ : Yes
‡ This feature may not be available on all computing systems. Please check with the system vendor to determine if your system delivers this feature, or reference the system specifications (motherboard, processor, chipset, power supply, HDD, graphics controller, memory, BIOS, drivers, virtual machine monitor-VMM, platform software, and/or operating system) for feature compatibility. Functionality, performance, and other benefits of this feature may vary depending on system configuration.