N2225 SAS Controller

Manufacturer Part Number
00AE912
EAN/UPC
0883436554275,883436554275
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • LSI SAS3008 12 Gbps I/O controller
  • PCIe low profile (N2225) or full height (N2226), half-length form factor
  • PCI Express 3.0 x8 host interface
  • Eight (N2225) or 16 (N2226) external 12 Gbps SAS/SATA ports
  • Supports 12, 6, and 3 Gbps SAS and 6 and 3 Gbps SATA data transfer rates
  • Up to 12 Gbps throughput per port
  • Two (N2225) or four (N2226) external x4 mini-SAS HD connectors (SFF-8644)
  • Non-RAID SAS HBAs that support connectivity to the storage systems and tape drives
  • High-performance IOPS LSI Fusion-MPT architecture
  • Advanced power management support