Core i5 Dual-core i5-4210M 2.6GHz Mobile Processor

Amazing performance and stunning visuals with a boost.

Raise the bar on your PC experience with rich visuals plus an automatic burst of speed when you need it. The 4th generation Intel® Core™ i5 processor delivers amazing performance, stunning visuals, and built-in security for deeper protection.

Manufacturer Part Number
CW8064701486601
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Essentials
Launch Date: Q2'14
Processor Number: i5-4210M
# of Cores: 2
# of Threads: 4
Clock Speed: 2.6 GHz
Max Turbo Frequency: 3.2 GHz
Intel® Smart Cache: 3 MB
DMI2: 5 GT/s
Instruction Set: 64-bit
Instruction Set Extensions: SSE 4.1/4.2, AVX 2.0
Embedded Options Available: No
Lithography: 22 nm
Max TDP: 37 W

Memory Specifications
Max Memory Size (dependent on memory type): 32 GB
Memory Types: DDR3L-1333,1600
# of Memory Channels: 2
Max Memory Bandwidth: 25.6 GB/s
ECC Memory Supported : No

Graphics Specifications
Processor Graphics : Intel® HD Graphics 4600
Graphics Base Frequency: 400 MHz
Graphics Max Dynamic Frequency: 1.15 GHz
Graphics Output: eDP/DP/HDMI/VGA
Intel® Quick Sync Video: Yes
Intel® InTru™ 3D Technology: Yes
Intel® Insider™: Yes
Intel® Wireless Display: Yes
# of Displays Supported : 3

Expansion Options
PCI Express Revision: 3
PCI Express Configurations : 1x16 or 2x8 or 1x8 2x4
Max # of PCI Express Lanes: 16

Package Specifications
Max CPU Configuration: 1
TJUNCTION: 100°C
Package Size: 37.5mm x 37.5mm x 4.7mm
Sockets Supported: FCPGA946
Low Halogen Options Available: See MDDS

Advanced Technologies
Intel® Turbo Boost Technology : 2.0
Intel® vPro Technology : No
Intel® Hyper-Threading Technology : Yes
Intel® Virtualization Technology (VT-x) : Yes
Intel® Virtualization Technology for Directed I/O (VT-d) : No
Intel® VT-x with Extended Page Tables (EPT) : Yes
Intel® TSX-NI: Yes
Intel® 64 : Yes
Enhanced Intel SpeedStep® Technology: Yes
Thermal Monitoring Technologies: Yes
Intel® Identity Protection Technology : Yes

Intel® Data Protection Technology
AES New Instructions: Yes
Secure Key: Yes

Intel® Platform Protection Technology
Trusted Execution Technology : No
Execute Disable Bit : Yes
Anti-Theft Technology: Yes


‡ This feature may not be available on all computing systems. Please check with the system vendor to determine if your system delivers this feature, or reference the system specifications (motherboard, processor, chipset, power supply, HDD, graphics controller, memory, BIOS, drivers, virtual machine monitor-VMM, platform software, and/or operating system) for feature compatibility. Functionality, performance, and other benefits of this feature may vary depending on system configuration.