Wireless network-ready A4 Colour MFP for small to medium sized offices or busy workgroups
For businesses that require 4-in-1 multifunctional devices that offer a low total cost of ownership, high quality document output and management at fast speeds, the MC562dnw is the smart choice. Combining a wide range of functions and useful business tools, this device offers superior printing speeds, media flexibility and high capacity toners to support larger workgroups.
The MC562dnw offers as standard, wireless network-ready connectivity, duplex printing, scanning/copying and faxing, with an automatic RADF and superior quality High Definition colour and mono A4 printing, that enables you to produce professional looking documents in-house.
Note:
Full specifications
Key Features
Description A4 colour 4-in-1 MFP
Number of users 1 to 20+
Printer
Print Speed A4: 26ppm colour, 30ppm mono
Time to first print (TTFP) 8 seconds colour, 7.5 seconds mono
Warm up time Up to 60 seconds from power on and up to 32 seconds from power save
Processor speed 533MHz
Scan
Scan Resolution Up to 1200 x 1200dpi
Scan Speed Up to 20ppm colour, up to 30ppm mono
Colour depth Input 48-bit / Output 24-bit
Document input 50-sheet Reverse Automatic Document Feeder (RADF), flatbed scanner
Contrast 7 Levels
Format PDF, M-TIFF, JPEG, XPS
Addressbook LDAP, 100 E-mail addresses and 20 group addresses
Scan to FTP, HTTP, USB memory, E-mail, TWAIN, CIFS
Copy
First copy out time (FCOT) Less than 14 seconds colour, less than 12 seconds mono
Copy speed Up to 26cpm colour and up to 30cpm mono
Copy resolution Up to 600 x 600dpi
Reduction/Enlargement Zoom 25-400%
Maximum copies 99
Fax
Fax connectivity RJ11 x 2 (Line/Tel), PSTN, PBX Line
Fax speed ITU-T G3(Super G3) up to 33.6kbps, 3 seconds/page
Speed dials 16 one touch dials (8 x 2 using shift key), 100 speed dials
Groups Up to 20
Broadcast Maximum 100
Fax memory 4MB (approx. 200 pages transmit and receive)
Operator panel
LCD panel Single simplified blue backlit graphics panel: 84.1mm (W) x 33.6mm (H); Resolution: 320 x 128 dots
Key pad 12 alpha/numeric keys, 4 main function buttons (Copy, Scan, Print, Fax), Color & Mono Start, Status, Setting, Help, Job Macro, One Touch & Shift keys, 6 main navigation buttons (Back, Up, Down, Left, Right, OK), Clear, Stop, Power Save, Reset/Log Out; Full Qwerty Key Pad
Interface and Software
Connectivity 10/100 TX Ethernet, USB 2.0 Device IF, USB 2.0 Host IF, Wireless bgn
Printer language PCL6 (XL3.0), PCL5c, PostScript 3 emulation, SIDM (IBM-PPR, EPSON-FX)
Network & protocols All major network protocols supported via ethernet card with internal web server for printer and network card set-up and management. TCP/IPv4&v6, SMTP, POP3, HTTP, SNMPv1&v3, DHCP, DNS, LPR, Port9100, BOOTP, ARP, FTP, CIFS, LDAP, SLP, Bonjour. NetWare, EtherTalk, NetBEUI, LLTD, Web Service on Devices, AirPrint. Wireless LAN Protocol (IEEE802.11b, IEEE802.11g, IEEE802.11n, Infrastructure Mode, WEP, WPA(TKIP), WPA2(AES), WPS-PBC, WPS-PIN, Open system authentication, Shared key authentication, IEEE802.1x authentication)
OS Compatibility Windows XP (32-bit & 64-bit) / Server 2003 (32-bit & 64-bit) / Server 2008 (32-bit & 64-bit) / Server 2008 R2 (64-bit) / Vista (32-bit & 64-bit) / Windows 7 (32-bit & 64-bit) / Windows 8 (32-bit & 64-bit); Mac OS X 10.3.9 to 10.8
Advanced networking and security IP Filtering, MAC Filtering, SSL/TLS, NIC Driver (IC+), WindowsRally EmailAlert, EAP(IEEE802.1X), IPSec
Utilities Template Manager, Color Correct, OKI LPR, Color Swatch Utility, PrintSuperVision.net, PrintSuperVision Multiplatform, Print Job Accounting Server, Print Job Accounting Client, Web Driver Installer, Network Card Setup, Configuration Tool, ICC Color Profiles, PS Gamma Adjuster, Profile Assistant, PDF Direct Print, Actkey
Document management Nuance PaperPort SEv11, Nuance OmniPage SEv16
Print quality
Resolution ProQ2400 Multi-level Technology, 1200 x 600dpi, 600 x 600dpi
Enhancements Auto Color Balance, Photo Enhance via driver (excludes PostScript driver)
Typefaces
Printer fonts Scalable: 87 PCL Fonts and 80 PostScript fonts, PCL Bitmap fonts: Lineprinter OCR-A/B, USPS ZIP Barcode
Barcodes 11 types of one dimension with 27 variations: UPC-A, UPC-E, EAN/JAN-8, EAN/JAN-13, Interleaved2of5, Code39, Code 128, EAN/UCC-128, CODABAR, ZIP+4POSTNET, Customer barcode; 1 type of two dimension: PDF417
Paper Handling
Paper capacity Tray 1: 250 sheets of 80gsm; Multi-purpose tray: 100 sheets of 80gsm; RADF: 50 sheets of 80gsm
Paper capacity optional tray 530 sheets of 80gsm
Maximum paper capacity 880 sheets of 80gsm
Paper sizes Tray 1: A4, A5, B5, A6; Tray 2: A4, A5, B5; Multi-purpose tray: A4, A5, B5, A6, Envelopes (C5, DL, Com-9, Com-10, Monarch), Index Card (3” x 5”) (75 x 125mm), Photo Size (4” x 6”, 5” x 7”) (100 x 150mm, 125 x 175mm), Custom Size (up to 1320mm length including banners); Duplex: A4, A5, B5; RADF: A4, A5, B5, A6 (A6 simplex only)
Paper weight Tray 1/2: 64 to 176gsm; Multi-purpose tray: 64 to 220gsm; Duplex: 64 to 176gsm; RADF: 60 to 105gsm
Duplex Standard
Paper output Face Down: 150 sheets of 80gsm; Face Up: 100 sheets of 80gsm
General Features
Memory (RAM) Standard: 256MB; Maximum: 768MB
SDHC Memory Card Standard: 4GB; Maximum: 16GB
Power consumption Typical: 500W; Max: 1170W; Idle: 100W; Power Save: <20W; Deep Sleep: <1.2W
Noise level Operating: 54dB(A) or less (copy); Standby: 33dB(A); Power save: Inaudible
Dimensions (HxWxD) 444 x 427 x 509mm
Weight 29kg
Duty cycle (Maximum) 60,000 pages/month
Duty cycle (Recommended) Up to 5,000 pages/month
Warranty 3 years extended warranty upon registration within 30 days of purchase