250GB SATA Enterprise 2.5in 7.2K RPM Hard Drive

The Dellâ„¢ 250GB Hard Drive offers an ideal data storage solution for your Dell Systems. This drive offers 7200 RPM rotational speed. It uses Serial ATA Interface for faster data access. This product has been tested and validated on Dell systems. It is supported by Dell Technical Support when used with a Dell system.

  • 250GB formatted capacity for applications that require enhanced performance
  • 7200 RPM spindle speed ensures fast disk access
  • Features SATA Interface

Manufacturer Part Number
400-ACMK
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Quick Specs

Type: Hard drive - Internal
Capacity: 250 GB
Form Factor: 2.5"
Interface: SATA 3Gb/s
Spindle Speed: 7200 rpm

General

Device Type: Hard Drive - Internal
Capacity: 250 GB
Form Factor: 2.5"
Interface: SATA 3Gb/s

Performance

Spindle Speed: 7200 rpm
Expansion & Connectivity
Interfaces: 1 x SATA 3 Gb/s
Compatible Bays: 1 x internal - 2.5"

Miscellaneous

Included Accessories: Hard Drive Tray