Flareon Ultra SFN7142Q Dual-Port 40GbE QSFP+ PCIe 3.0 Server I/O Adapter

Flareon 10/40GbE Server I/O Adapters

Flareon™ 10/40GbE PCIe 3.0 server I/O adapters deliver industry-leading message rates with lowest latency and jitter over standard Ethernet along with low CPU utilization, enabling the industry's best performance and scalability for enterprise data center environments. Flareon server I/O adapters enable the deployment of more services to more users to fully leverage multi-core CPUs by providing hardware-assisted features to efficiently distribute I/O processing workloads, which eliminate bottlenecks, and optimize CPU utilization. Flareon server I/O adapters also provide application compatibility and protocol compliance, bypassing kernel and networking overheads, while featuring binary compatibility with standard APIs and applications. Flareon server I/O adapters accelerate high performance computing, Hadoop, cloud, grid, database, social networking, and virtualized data centers, as well as high frequency trading applications.

Manufacturer Part Number
SFN7142Q
EAN/UPC
0816191010298,816191010298
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Number
SFN7142Q

Standards & Compliance
IEEE 802.3ba
IEEE 802.3ae
IEEE 802.3ad
IEEE 802.1Q
IEEE 802.1p
IEEE 802.3x
RoHS Compliant

Power
13W (typical)

Operating Range
0º to 50º C
300 LFM, Min.

Physical Dimensions
L: 13.4 cm (5.3 in)
W: 6.9 cm (2.7 in)
End bracket height:
PCI Express standard
12.0 cm (4.725 in)
PCI Express low-profile
7.92 cm (3.12 in)