The key mission of scanners in the healthcare industry is to improve the quality of patient care while reducing medication errors. Additionally, healthcare environments have requirements that scanners need to be regularly cleaned and disinfected. The Datalogic Gryphon HC product series is specifically developed for healthcare applications with Disinfectant-Ready enclosures treated with anti-microbial additives and are designed to withstand daily cleaning with harsh disinfectant solutions.
Perfect for both handheld and presentation reading, the GD4400-HC 2D imager features Datalogic’s Motionix™ motion-sensing technology which detects the natural actions of the operator to automatically switch the scanner into handheld or hands-free scanning modes.
Note:
DECODING CAPABILITY
1D / LINEAR CODES: Autodiscriminates all standard 1D codes including GS1 DataBar™ linear codes.
2D CODES: Aztec Code; China Han Xin Code; Data Matrix; MaxiCode; Micro QR Code; QR Code
POSTAL CODES: Australian Post; British Post; China Post; IMB; Japanese Post; KIX Post; Korea Post; Planet Code; Postnet; Royal Mail Code (RM4SCC)
STACKED CODES: EAN/JAN Composites; GS1 DataBar Composites; GS1 DataBar Expanded Stacked; GS1 DataBar Stacked; GS1 DataBar Stacked Omnidirectional; MacroPDF; MicroPDF417; PDF417; UPC A/E Composites
ELECTRICAL
CURRENT: Operating (Typical) - 160 mA @ 5 VDC; Standby/Idle (Typical): 65 mA @ 5 VDC
INPUT VOLTAGE: 4.2 - 5.25 VDC
ENVIRONMENTAL
AMBIENT LIGHT: 0 - 100,000 lux
DROP RESISTANCE: Withstands repeated drops from 1.5 m / 5.0 ft onto a concrete surface
ESD PROTECTION (AIR DISCHARGE): 16 kV
HUMIDITY (NON-CONDENSING): 5 - 90%
PARTICULATE AND WATER SEALING: IP52
TEMPERATURE: Operating 0 to 50 °C / 32 to 122 °F; Storage/Transport -20 to 70 °C / -4 to 158 °F
INTERFACES
INTERFACES: Light Green/Light Grey (Rubber/Plastic)
PHYSICAL CHARACTERISTICS
COLOR: Black
DIMENSIONS: 18.1 x 7.1 x 10.0 cm / 7.1 x 2.8 x 3.9 in
ENCLOSURE: Disinfectant-Ready Enclosure Treated with Anti-Microbial Additives (ISO22196 and JISZ 2801 compliant models available)
WEIGHT: 195.0 g / 6.9 oz
READING PERFORMANCE
IMAGE CAPTURE: Graphic Formats - BMP, JPEG, TIFF; Greyscale - 256, 16, 2
IMAGER SENSOR: Wide VGA: 752 x 480 pixels
MOTION TOLERANCE: 25 IPS
PRINT CONTRAST RATIO (MINIMUM): 25%
READING ANGLE Pitch +/- 40°; Roll (Tilt) 180°; Skew (Yaw) +/- 40°
READING INDICATORS: Beeper (Adjustable Tone); Datalogic ‘Green Spot’ Good Read Feedback; Good Read LED
RESOLUTION (MAXIMUM): 1D Linear - 0.102 mm / 4 mils; Data Matrix - 0.178 mm / 7 mils; PDF417 - 0.102 mm / 4 mils
READING RANGES
TYPICAL DEPTH OF FIELD Minimum distance determined by symbol length and scan angle. Printing resolution, contrast, and ambient light dependent.
Code 39: 5 mils: 4.0 to 19.0 cm / 1.6 to 7.5 in
Code 39: 10 mils: 1.0 to 30.0 cm / 0.4 to 11.8 in
Data Matrix: 10 mils: 2.0 to 16.0 cm / 0.8 to 6.3 in
Data Matrix: 15 mils: 0 to 23.6 cm /0 to 9.3 in
EAN-13: 13 mils: 1.5 to 40.0 cm / 0.6 to 15.7 in
PDF417: 10 mils: 0.5 to 22.0 cm / 0.2 to 8.6 in
QR Code: 10 mils: 3.0 to 12.5 cm / 1.2 to 4.9 in
SAFETY & REGULATORY
AGENCY APPROVALS: The product meets necessary safety and regulatory approvals for its intended use. The Quick Reference Guide for this product can be referred to for a complete list of certifications.
ENVIRONMENTAL COMPLIANCE: Complies to China RoHS; Complies to EU RoHS
LASER CLASSIFICATION: Caution Laser Radiation - Do not stare into beam; IEC 60825 Class 2
UTILITIES
DATALOGIC ALADDIN™: Datalogic Aladdin configuration program is available for download at no charge.
OPOS / JAVAPOS: JavaPOS Utilities are available for download at no charge. OPOS Utilities are available for download at no charge.
WARRANTY
WARRANTY: 5-Year Factory Warranty