DT313H Tablet PC

Slim, Rugged Tablet with Large Display

FEATURES

The DT313H Rugged Mobile Tablet features the integration of a 13.3" Full-HD capacitive touch screen, a high performance, energy efficient Intel® Core™ i7 processor, and a full-slot smart card reader within a slim, lightweight, durable package. With built-in Wi-Fi and Bluetooth connection as well as options for for RFID reader, and front and back camera modules, this tablet offers seamless information capture for instant transmission on the sales floor, classroom, and in the field. With its large, vivid display, the DT313H shows a wider working area and detailed application interface to enhance user experience and workflow.

Manufacturer Part Number
313H-E7B-363
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CPU

  • Intel® Core™ i7, 1.8GHz

RAM

  • Up to 16GB DDR3L

Storage

  • 32GB to 512GB flash

Operating System

  • Microsoft® Windows® Embedded Standard 7, 7 Professional, Embedded 8 Standard or 8.1 Pro Industry

Display

  • 13.3” LED-backlight screen with capacitive touch

Display Resolution

  • 1920 x 1080 (Full-HD)

Network Interface

  • Wi-Fi 802.11ac, 2.4GHz/ 5GHz dual band; Bluetooth 4.0 LE

Trusted Platform Module

  • TPM 1.2 support

Control Switch and Button

  • 1 power button, 1 programmable button and 1 Wi-Fi switch

Indicator

  • 1 power/ battery status LED

Microphone

  • Microphone with DSP for video conference call

Speaker

  • 2W built-in speaker

SD Slot

  • 1 full size SD card slot

Fan/ Fanless

  • Fan

USB 3.0 Port

  • 1

Headphone-out

  • 1

Microphone-in

  • 1

DC-in

  • 1

Smart Card Reader

  • Full-slot, reads ISO 7816 T=0, T=1; 1.8/3/5V smart card

AC/DC Adapter

  • Input: 100 – 240V AC; Output: 19V DC, 3.42A

Battery Pack

  • Internal 14.8V, 1880mAh/ Optional: External 14.8V, 1850mAh

Enclosure

  • ABS + PC plastics

Stylus

  • Yes, capacitive touch stylus

Protective Grips

  • Rubber bumpers on each corner with handstrap for handling protection

Dimensions (H x W x D)

  • 8.5 x 13.5 x 0.75 in/ 216 x 344 x 18.9mm

Weight

  • 3.31 lbs/ 1.5 kg

Water and Dust Resistance

  • IP54 front panel

Regulatory

  • FCC Class B, CE, RoHS compliant

Temperature

  • Operation: 0°C – 40°C; Storage: -20°C – 60°C

Humidity

  • 0% – 90% non-condensing

Sensor

  • Front: 1/5” CMOS, 2M sensor
  • Back: 1/4” CMOS, 5M sensor with LED flash

Resolution

  • Front: Support up to 1600 x 1200 pixels still image
  • Back: Support up to 2594 x 1944 pixels still image

Automatic Image Control

  • Automatic white balance, automatic gain control, and automatic exposure control

Focusing Type

  • Auto focus

Focus Distance

  • 3.94 in (10cm) ~ ∞

Frequency

  • 13.56MHz ±7KHz

Modulate Mode

  • FSK

Reading Range

  • Within 1.18inch (30mm)

Protocol

  • ISO standard 15693, 14443A(B) & 18000-3 mode-1