Get power when and where you need it with an AC adapter. Keep one in the office, one at home, and another in your carrying case for convenient access to power. Just plug it into an available outlet to deliver AC power to the compatible Lenovo NBs listed below and to recharge the system battery. Lenovo AC adapters are compact, energy efficient and backed by a 1 year warranty.
Note:
General: Lenovo 45W Slim Port AC Adapter(UL)
Part number: 888014197
Ship Group: -Lenovo 45W AC Adapter -Power cord -Manual
Agency Approvals & Certifications: CB,BSMI,SASO,NOM,TUV-GS,C-Tick,GOST,CE,UL,PSE,CCC (China)
Maximum Operating Humidity: 80
Maximum Operating Humidity Units: %
Minimum Operating Humidity: 8
Minimum Operating Humidity Units: %
Maximum Operating Temperature: 40
Maximum Operating Temperature Units: C
Minimum Operating Temperature: 0
Minimum Operating Temperature Units: C
Depth Metric: 92
Depth: 92mm
Depth Metric Units: mm
Depth (US): 3.62in
Height Metric: 29
Height: 29mm
Height Metric Units: mm
Height (US): 1.14in
Max Operating Humidity + Units: 80%
Min Operating Humidity + Units: 8%
Max Operating Temperature + Units: 40C
Min Operating Temperature + Units: 0C
Weight US: 2.20
Weight US Units: lbs
Weight Metric: 0.27
Weight Metric Units: Kg
Width Metric: 40
Width: 40mm
Width Metric Units: mm
Width (US): 1.57in
Input Voltage: 100 V to 240 V; 50/60 Hz
Power: 45
Power Supply + Units: 45W
Power Supply Type: AC
Power Units: W
Warranty Period: One Year
Warranty Type: 1 Year - CRU