XB270H Widescreen LCD Monitor

Manufacturer Part Number
UM.HB0AA.A01
EAN/UPC
0887899659881,887899659881
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Model_Name: XB270H
  • Fg_Description: XB270H Abprz 27H 16:9 1ms N/A 300nits LED 1xDisplayport USB Hub Height adj. Rotation US PA PA TCO6.0 Black DP.cable x1 U.cable 3.0 x1
  • ACM/Dynamic: N/A
  • ADM: N
  • Brightness: 300nits
  • Certifications: EPEAT Gold(w/o K at Model Name)
  • Common Parts: VGA Cable
  • DVI Cable: None
  • Display Format: 0.672916666666667
  • Displayport Cable: 1
  • Feature set: None
  • GridVista: N
  • HDMI Cable: None
  • Height adj + Rotation: Height adj.+Rotation
  • I/O SKU: 1DP+USB Hub
  • KB: N
  • MS: N
  • Model Name: XB270HA
  • Model name on Carton Label: XB270H A
  • Panel Size: 27H
  • Panel Surface: None Glare
  • Power Cord: US
  • Protection Film: Generic
  • RFID: N
  • Region Code: PA
  • Region/NS: PA
  • Response Time: 1ms
  • Sensormatic Tag: N
  • TCO: TCO6.0
  • USB Hub: None
  • VGA Cable: None
  • Version: EPEAT Gold(w/o K at Model Name)+Black+1xDisplayport USB Hub
  • Version on Rating Label: XB270H Abprz
  • Warranty Card: AAC
  • USB Cable: 3.0 x1
  • Adapter/Qty: None
  • Colors: Black
  • NS: PA