Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Features
- Micron® 20nm MLC NAND Flash
- RoHS-compliant package
- SATA 6 Gb/s interface
- ATA modes supported
- PIO mode 3, 4
- Multiword DMA mode 0, 1, 2
- Ultra DMA mode 0, 1, 2, 3, 4, 5
- Enterprise sector size support
- Hot-plug capable
- Native command queuing support with 32-command slot support
- ATA-8 ACS2 command set compliant
- ATA security feature command set and password login support
- Security erase command set: fast and secure erase
- Self-monitoring, analysis, and reporting technology (SMART) command set
- 120GB performance (steady state) 1, 2
- Sequential 128KB read: 425 MB/s
- Sequential 128KB write: 200 MB/s
- Random 4KB read: 63,000 IOPS
- Random 4KB write: 23,000 IOPS
- READ latency: 0.50ms
- WRITE latency: 1.5ms
- 240GB performance (steady state) 1, 2
- Sequential 128KB read: 425 MB/s
- Sequential 128KB write: 330 MB/s
- Random 4KB read: 63,000 IOPS
- Random 4KB write: 33,000 IOPS
- READ latency: 0.50ms
- WRITE latency: 1.5ms
- 480GB performance (steady state) 1, 2
- Sequential 128KB read: 425 MB/s
- Sequential 128KB write: 375 MB/s
- Random 4KB read: 63,000 IOPS
- Random 4KB write: 35,000 IOPS
- READ latency: 0.50ms
- WRITE latency: 1.5ms
- 800GB performance (steady state) 1, 2
- Sequential 128KB read: 425 MB/s
- Sequential 128KB write: 375 MB/s
- Random 4KB read: 65,000 IOPS
- Random 4KB write: 24,000 IOPS
- READ latency: 0.50ms
- WRITE latency: 1.5ms
- Reliability
- Mean time to failure (MTTF): 2 million device hours3
- Static and dynamic wear leveling
- Uncorrectable bit error rate (UBER): <1 sector per 1015 bits read
- Endurance: Total bytes written (TBW)
- 120GB: 0.5PB; 240GB: 1.0PB; 480GB: 1.9PB; 800GB: 1.9PB
- Capacity4 (unformatted): 120GB, 240GB, 480GB, 800GB
- Mechanical: 7.0mm height
- SATA connector: 5V ±10%
- 2.5-inch drive: 100.2mm x 69.85mm x 7.0mm
- Field-upgradeable firmware
- Power consumption: <6.0W (TYP); <6.3W (TYP) for 800GB
- Operating temperature
- Commercial (0°C to 70°C)5
Notes: 1. Typical I/O performance numbers as measured using Iometer with a queue depth of 32 and write cache disabled.
2. 4KB transfers used for READ/WRITE latency values.
3. The product achieves a MTTF based on population statistics not relevant to individual units.
4. 1GB = 1 billion bytes; formatted capacity is less.
5. Drive case temperature.
Warranty: Contact your Micron sales representative
for further information regarding the product,
including product warranties.