FortiGate Rugged 60D Network Security/Firewall Appliance

Integrated Security for Industrial Control Systems

While traditional security solutions are designed and intended for the world of offices and corporations, the FortiGate Rugged 60D is an industrially-hardened, all-in-one security appliance that delivers specialized threat protection for securing critical industrial and control networks against malicious attacks.

Ruggedized Protection for Harsh Environments

The FortiGate Rugged 60D meets all required performance and reliability standards for operating in demanding industrial settings. It was designed from the outset to operate reliably in harsh electrical and environmental conditions, including those with high levels of electrical and radio frequency interference and at wide ambient temperature ranges.

Industrial Network Security

Fortinet’s FortiOS operating system running on the ruggedized platform provides specialized specific protections for industrial networks such as antivirus and Intrusion Protection (IPS) while Fortinet’s FortiGuard team of security and threat experts delivers real-time protection and updates to help identify the latest threats and malicious activities with no administrator intervention or management needed.

Manufacturer Part Number
FGR-60D-BDL-900-36
EAN/UPC
0710882826703,710882826703,0040232122637,040232122637
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Interfaces and Modules
GE RJ45 Interfaces 4
Shared Media Pairs (GE RJ45 / GE SFP) 2
DB9 Serial Interface 1
USB (Client / Server) 1/1
RJ-45 Console Port 1

System Performance and Capacity
IPv4 Firewall Throughput (1518 / 512 / 64 byte, UDP) 1.5 / 1.5 / 1.5 Gbps
Firewall Latency (64 byte, UDP) 4 μs
Firewall Throughput (Packet per Second) 2.2 Mpps
Concurrent Sessions (TCP) 500,000
New Sessions/Sec (TCP) 4,000
Firewall Policies 5,000
IPsec VPN Throughput (512 byte) 1 Gbps
Gateway-to-Gateway IPsec VPN Tunnels 200
Client-to-Gateway IPsec VPN Tunnels 500
SSL-VPN Throughput 30 Mbps
Concurrent SSL-VPN Users (Recommended Maximum) 100
IPS Throughput 200 Mbps
Antivirus Throughput (Proxy Based / Flow Based) 35 / 50 Mbps
Virtual Domains (Default / Maximum) 10 / 10
Maximum Number of FortiAPs (Total / Tunnel) 10 / 5
Maximum Number of FortiTokens 100
Maximum Number of Registered Endpoints 200
High Availability Configurations Active-Active, Active-Passive, Clustering

Dimensions and Power
Height x Width x Length (inches) 1.73 x 8.50 x 6.10
Height x Width x Length (mm) 44 x 216 x 155
Form Factor Desktop
Power Supply

  • -48V DC power supply and external
  • 12V DC power adapter connection.
  • AC adapter not included.*
Power Consumption (Average / Maximum) 11.6 W / 14 W
Maximum Current -48V DC / 0.5A
Heat Dissipation 40 BTU/h

Operating Environment and Certifications
Operating Temperature -4–158°F (-20–70°C)
Storage Temperature -40–185°F (-40–85°C)
Humidity 20–90% non-condensing
Operating Altitude Up to 7,400 ft (2,250 m)
Compliance FCC Part 15 Class A, C-Tick, VCCI, CE, UL/cUL, CB
Certifications
IEC 61850-3 (EMC) and IEEE 1613
Emission Compliant ICSA Labs:
Firewall, IPsec, IPS, Antivirus, SSL-VPN