Experience unprecedented mini-PC performance with the powerful and energy efficient ZOTAC ZBOX nano ID68 series. By harnessing the raw power of 4th Generation Intel Core processors, the ZOTAC ZBOX nano ID68 series delivers world-class processing power for lightning-fast responsiveness and performance that rivals much larger form factor systems.
Note:
FEATURES
• Intel Clear Video HD technology
• Intel Quick Sync Video technology
• Intel InTru 3D technology
• Microsoft DirectX 11 compatible
• 802.11ac WiFi & Bluetooth 4.0
SPECIFICATIONS
• Intel HD Graphics 4000
• Intel Core i5 4200U (dual-core, 1.6 GHz)
• Intel Turbo Boost up to 2.6 GHz
HARD DRIVE & MEMORY
• 500GB 5400RPM HDD
• ZOTAC nanoRAID storage accessory
• 2 x mSATA SSD [RAID 0, 1]
• Occupies 2.5-inch drive bay
• 4GB DDR3 (up to 8GB)
DISPLAY OUTPUTS
• HDMI 1.4a
• DisplayPort
• HDCP compliant
AUDIO OUTPUTS
• HDMI (loss-less Bitstream)
• Combo mini-Optical S/PDIF / Audio output
DIMENSIONS
• Height: 127mm (5in)
• Width: 127mm (5in)
• Depth: 45mm (1.77in)
• Box
• Height: 240mm (9.94in)
• Width: 185mm (7.28in)
• Depth: 78mm (3.07in)
FRONT PORTS
• 2 USB 2.0 ports
• Microphone jack
• 7-in-1 Memory card reader
• (MMC/SD/SDHC/SDXC/MS/MS Pro/xD)
• Integrated IR receiver
• Power button
REAR PORTS
• 4 USB 3.0 ports
• 1 eSATA
• 10/100/1000 Ethernet (RJ45)
• Power connector
• WiFi antenna connector
SOFTWARE COMPATIBILITY
• Microsoft Windows 8
• Microsoft Windows 7
• x86 & x64
INSIDE THE BOX
• ZOTAC ZBOX ID68 PLUS
• Power brick & cable
• VESA monitor mount (w/4 screws)
• WiFi antenna
• ZOTAC nanoRAID* storage accessory
• Mini-Optical S/PDIF adapter