RocketStor 6328L
Easier, Faster SATA Storage connectivity for your MacBook, Mac mini & iMac
The RocketStor 6328L is the fastest, easiest way to integrate your existing storage devices into today's fastest Thunderboltâ„¢ 2 host platforms.
Note:
RocketStor 6328L Technical Specifications
Thunderbolt Port: Dual Thunderboltâ„¢ Ports
External Port: Dual Mini-SAS Ports
Transfer Rates: Each Mini-SAS Port: Up to 4x 6Gb/s
Host Bus Type: Dual 20Gbps Thunderboltâ„¢ Ports
LED Indicator: LED Light - Blue -Power Status
RAID Levels: JBOD (Supports Mac OS X RAID configurations)
Operating System: Supports Mac OS X 10.8.5 & later / Windows 7 & later (PC only)
Material: Aluminum
Protocols: SATA
Warranty:
Limited Warranty period (parts): 1 year
Limited Warranty period (Labor): 1 year
Return For Repair or Replacement Only
Support: US based Phone/Skype support (Monday-Friday 9am-6pm PST, except public holiday)