AirborneM2M ABDN-ER-DP551U Wireless Router

Single or Dual Band 802.11 a/b/g/n (2.4 GHz, 5 GHz) with Robust Security,

The AirborneM2M™ line of enterprise wireless Ethernet Routers and Bridges are built for networking equipment in an array of machine to machine (M2M)applications. The small compact form factor, integrated options and ease of use make it ideal for commercial enterprise environments.

Dual-Band Wi-fi

The AirborneM2M™ products establish wireless connections over both 2.4 GHz and 5 GHz bands. Whenever the 2.4 GHz airspace is overcrowded with competing wireless transmission, AirborneM2M™ products can be switched over to 5 GHz band to keep data flowing.

Enterprise Class Security

Security protocols are important to mission-critical wireless M2M applications. AirborneM2M™ multi-layered security approach addresses the requirements of Enterprise-class networks and corporate IT departments. These advanced security features include wireless security (801.11i/WPA2 Enterprise); network security (EAP authentication and certificate support); communication security (SSH functionality and fully encrypted data tunnels); and device security (multi-level encryption capability to protect configuration data).

SpeedLink™ Roaming

The latest AirborneM2M™ SpeedLink™ roaming feature further enhances the high level of connection reliability. SpeedLink™ enables AirborneM2M™ devices to roam quickly and freely throughout a wireless network without loosing important data. If you’re walking around a hospital or driving through a warehouse, SpeedLink™ ensures you stay connected.

Manufacturer Part Number
ABDN-ER-DP551U
EAN/UPC
0835788111705,835788111705
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technology: IEE 802.11 a/b/g/n, Wi-Fi Compliant
Wired Interface: 10/100 Ethernet port (Bridge, Router (NAT3) Modes)
Frequency:

  • 2.4~2.4835 GHz (US/Canada/Europe)
  • 5.150~5.350 GHz
  • 5.725~5.825 GHz
Channels (US/Canada):
  • 11 Channels 802.11 b/g
  • 13 Channels 802.11a
Channels (Europe):
  • 13 Channels 802.11b/g
  • 19 Channels 802.11a
Channels (France): 4 Channels 802.11b/g
Wireless Data Rates:
  • 802.11b = 11, 5.5,2,1 Mbps
  • 802.11a/g 54, 48, 36, 24, 18, 12, 9, 6 Mbps
  • 802.11n 65, 58.5, 42, 39, 26, 19.5, 13, 6.5 Mbps
Network Protocols: TCP/IP, ARP, ICMP, DHCP, DHS, UDAP, TFTP, UDP, PING
Transmit Power:
  • 802.11b 15 dBm (31.6mW)
  • 802.11g 12.6dBm (18.12mW)
  • 802.11a 17 dBm (50.1mW)
Security Protocols: Disabled, WEP 64 & 128bit, WPA (TKIP), WPA (AES), WPA2 (AES), 802.1x (EAP) Supplicant 802.11I, WPA & WPA2 Enterprise supplicants (EAP-TLS, EAP-TTLS(MSCHAPv2), EAPTTLS (MDS5), EAP-PEAPv0 (MSCHAPv2, LEAP), EAP-FAST, LEAP)
Supports Certificates and Private Key Upload and Storage (Multiple)
Power Supply: 5.0VDC+/-5%
Environmental:
  • Operating Temperature: -20° to +85°C
  • Storage Temperature: -20° to +85°C
  • Relative humidity: 5% - 95% (non-condensing)
  • Vibration: 20G peak-to-peak, 20Hz-2KHz swept
  • Shock: 1500G peak-to-peak, 0.5mS duration
Agency Approvals:
  • North America: FCC Title 47 Part 15 Class B Sub C Intentional Radiator, IOC RSS210
  • Europe: CE ETSI EN300 328
  • RoHS & WEEE compliant