LGA 1150 Intel H87 Chipset PCIe 3.0 x16 USB 3.0 Micro ATX Motherboard

CPU: Intel Socket 1150 for 4th Generation Core i7/Core i5/Core i3/Pentium/Celeron Processors
: Supports Intel 22 nm CPU
: Supports Intel Turbo Boost Technology 2.0

Chipset: Intel H87
Memory: 4 x DIMM, Max. 32GB, DDR3 1600/1333/1066 MHz Non-ECC, Un-buffered Memory
: Dual Channel Memory Architecture
: Supports Intel Extreme Memory Profile (XMP)

Graphic: Integrated Graphics Processor
: Multi-VGA output support : HDMI/DVI/RGB ports

: Supports HDMI with max. resolution 4096 x 2160 @ 24 Hz / 2560 x 1600 @ 60 Hz
: Supports DVI with max. resolution 1920 x 1200 @ 60 Hz
: Supports RGB with max. resolution 1920 x 1200 @ 60 Hz
: Maximum shared memory of 1024 MB
: Supports Intel InTru 3D, Quick Sync Video, Clear Video HD Technology, Insider
: Supports up to 3 displays simultaneously

Multi-GPU Support: Supports AMD Quad-GPU CrossFireX Technology
Expansion Slots: 1 x PCIe 3.0/2.0 x16 (x16 mode, yellow)
: 1 x PCIe 2.0 x16 (x4 mode, dark brown)
: 2 x PCI
Storage: Intel H87 chipset :

: 6 x SATA 6Gb/s port(s), yellow
: Support Raid 0, 1, 5, 10
: Supports Intel Smart Response Technology, Intel Rapid Start Technology, Intel Smart Connect Technology

LAN: Realtek 8111G, 1 x Gigabit LAN Controller(s)
Audio: Realtek ALC887 8-Channel High Definition Audio CODEC

: Supports : Jack-detection, Multi-streaming, Front Panel Jack-retasking

USB Ports: Intel H87 chipset :

: 6 x USB 3.0/2.0 port(s) (4 at back panel, blue, 2 at mid-board)

: Intel H87 chipset :

: 8 x USB 2.0/1.1 port(s) (2 at back panel, black, 6 at mid-board)

Operating System Support: Windows 8.1
: Windows 8
: Windows 7
Back I/O Ports: 1 x PS/2 keyboard/mouse combo port(s)
: 1 x DVI
: 1 x D-Sub
: 1 x HDMI
: 1 x LAN (RJ45) port(s)
: 4 x USB 3.0
: 2 x USB 2.0
: 3 x Audio jack(s)
Internal I/O Ports: 1 x USB 3.0 connector(s) support(s) additional 2 USB 3.0 port(s)
: 3 x USB 2.0 connector(s) support(s) additional 6 USB 2.0 port(s)
: 1 x TPM header
: 1 x COM port(s) connector(s)
: 6 x SATA 6Gb/s connector(s)
: 1 x CPU Fan connector(s)
: 2 x Chassis Fan connector(s)
: 1 x S/PDIF out header(s)
: 1 x 24-pin EATX Power connector(s)
: 1 x 8-pin ATX 12V Power connector(s)
: 1 x parallel port connector(s)
: 1 x Front panel audio connector(s) (AAFP)
: 1 x System panel(s)
: 1 x MemOK! button(s)
: 1 x Clear CMOS jumper(s)
Accessories: User's manual
: I/O Shield
: 2 x SATA 6Gb/s cable(s)
BIOS: 64 Mb Flash ROM, UEFI AMI BIOS, PnP, DMI 2.0, WfM 2.0, SM BIOS 2.7, ACPI 2.0a, Multi-language BIOS, ASUS EZ Flash 2, ASUS CrashFree BIOS 3, My Favorites, Quick Note, Last Modified Log, F12 PrintScreen function, F3 Shortcut functions, and ASUS DRAM SPD (Serial Presence Detect) memory information
Manageability: WfM 2.0, DMI 2.0, WOL by PME, PXE
Support Disc: Drivers
: ASUS Utilities
: EZ Update
: Anti-virus software (OEM version)
Form Factor: uATX Form Factor
: 9.6 inch x 8.6 inch ( 24.4 cm x 21.9 cm )

Manufacturer Part Number
H87M-PLUS
EAN/UPC
0886227553662,886227553662
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • CPU

    Intel® Socket 1150 for 4th Generation Core™ i7/Core™ i5/Core™ i3/Pentium®/Celeron® Processors 
    Supports Intel® 22 nm CPU
    Supports Intel® Turbo Boost Technology 2.0 
    * The Intel® Turbo Boost Technology 2.0 support depends on the CPU types.
    * Refer to www.asus.com for CPU support list

  • Chipset

    Intel® H87

  • Memory

4 x DIMM, Max. 32GB, DDR3 1600/1333/1066 MHz Non-ECC, Un-buffered Memory 

Dual Channel Memory Architecture 

Supports Intel® Extreme Memory Profile (XMP)

* Hyper DIMM support is subject to the physical characteristics of individual CPUs. 

* Refer to www.asus.com for the Memory QVL (Qualified Vendors Lists).

* Due to Intel® chipset limitation, DDR3 1600 MHz and higher memory modules on XMP mode will run at the maximum transfer rate of DDR3 1600 Mhz.

  • Graphic

    Integrated Graphics Processor 
    Multi-VGA output support : HDMI/DVI/RGB ports 
    - Supports HDMI with max. resolution 4096 x 2160 @ 24 Hz / 2560 x 1600 @ 60 Hz
    - Supports DVI with max. resolution 1920 x 1200 @ 60 Hz
    - Supports RGB with max. resolution 1920 x 1200 @ 60 Hz
    Maximum shared memory of 1024 MB
    Supports Intel® InTru™ 3D, Quick Sync Video, Clear Video HD Technology, Insider™
    Supports up to 3 displays simultaneously

  • Multi-GPU Support

    Supports AMD Quad-GPU CrossFireX™ Technology

  • Expansion Slots

    1 x PCIe 3.0/2.0 x16 (x16 mode, yellow) 
    1 x PCIe 2.0 x16 (x4 mode, dark brown) 
    2 x PCI

  • Storage

    Intel® H87 chipset : 
    6 x SATA 6Gb/s port(s), yellow
    Support Raid 0, 1, 5, 10
    Supports Intel® Smart Response Technology, Intel® Rapid Start Technology, Intel® Smart Connect Technology *1

  • LAN

    Realtek® 8111G, 1 x Gigabit LAN Controller(s)

  • Audio

    Realtek® ALC887 8-Channel High Definition Audio CODEC *2
    - Supports : Jack-detection, Multi-streaming, Front Panel Jack-retasking

  • USB Ports

    Intel® H87 chipset : 
    6 x USB 3.0/2.0 port(s) (4 at back panel, blue, 2 at mid-board)
    Intel® H87 chipset : 
    8 x USB 2.0/1.1 port(s) (2 at back panel, black, 6 at mid-board)

  • Special Features

    ASUS 5X Protection :
    - ASUS DIGI+ VRM - 4 Phase digital power design
    - ASUS Enhanced DRAM Overcurrent Protection - Short circuit damage prevention 
    - ASUS ESD Guards - Enhanced ESD protection 
    - ASUS High-Quality 5K-Hour Solid Capacitors - 2.5x long lifespan with excellent durability 
    - ASUS Stainless Steel Back I/O - 3x more durable corrosion-resistant coating 
    ASUS EPU :
    - EPU 
    ASUS Exclusive Features :
    - GPU Boost
    - MemOK!
    - AI Suite 3
    - Ai Charger
    - Anti-Surge
    - ASUS UEFI BIOS EZ Mode featuring friendly graphics user interface 
    - Network iControl
    - USB 3.0 Boost
    ASUS Quiet Thermal Solution :
    - Stylish Fanless Design Heat-sink solution
    - ASUS Fan Xpert 2
    ASUS EZ DIY :
    - ASUS CrashFree BIOS 3 
    - ASUS EZ Flash 2 
    ASUS Q-Design :
    - ASUS Q-Slot
    - ASUS Q-DIMM

  • Operating System Support

    Windows® 8.1 
    Windows® 8 
    Windows® 7

  • Back I/O Ports

    1 x PS/2 keyboard/mouse combo port(s)
    1 x DVI
    1 x D-Sub
    1 x HDMI
    1 x LAN (RJ45) port(s)
    4 x USB 3.0 
    2 x USB 2.0 
    3 x Audio jack(s)

  • Internal I/O Ports

    1 x USB 3.0 connector(s) support(s) additional 2 USB 3.0 port(s) 
    3 x USB 2.0 connector(s) support(s) additional 6 USB 2.0 port(s)
    1 x TPM header
    1 x COM port(s) connector(s)
    6 x SATA 6Gb/s connector(s)
    1 x CPU Fan connector(s) 
    2 x Chassis Fan connector(s) 
    1 x S/PDIF out header(s)
    1 x 24-pin EATX Power connector(s)
    1 x 8-pin ATX 12V Power connector(s)
    1 x parallel port connector(s)
    1 x Front panel audio connector(s) (AAFP)
    1 x System panel(s) 
    1 x MemOK! button(s)
    1 x Clear CMOS jumper(s)

  • Accessories

    User's manual
    I/O Shield
    2 x SATA 6Gb/s cable(s)

  • BIOS

    64 Mb Flash ROM, UEFI AMI BIOS, PnP, DMI 2.0, WfM 2.0, SM BIOS 2.7, ACPI 2.0a, Multi-language BIOS, ASUS EZ Flash 2, ASUS CrashFree BIOS 3, My Favorites, Quick Note, Last Modified Log, F12 PrintScreen function, F3 Shortcut functions, and ASUS DRAM SPD (Serial Presence Detect) memory information

  • Manageability

    WfM 2.0, DMI 2.0, WOL by PME, PXE

  • Support Disc

    Drivers
    ASUS Utilities
    EZ Update 
    Anti-virus software (OEM version)

  • Form Factor

    uATX Form Factor 
    9.6 inch x 8.6 inch ( 24.4 cm x 21.9 cm )

  • Note

    *1: These functions will work depending on the CPU installed. 
    *2: Use a chassis with HD audio module in the front panel to support an 8-channel audio output