PZM11 LL WR Microphone

IT CAN STAND THE RAIN!
for outdoor intercoms, toll booths and SOS telephones

The PZM11 LL WR is a professional weather-resistant boundary layer microphone designed for fast-food restaurants, outdoor intercoms, toll booths, SOS telephones, theme-park security and the like. A plastic membrane inside the microphone protects the mic capsule from water damage. The PZM11 LL WR will work during and after rainfall. If water freezes on the membrane, the mic’s frequency response will change but will return to normal when the ice melts and the membrane dries.

The PZM11 LL WR is powered by 12V - 24V DC, provides line-level output and can be plugged directly into a VCR line input without the need for a costly mic preamp.

Manufacturer Part Number
3325H00010
EAN/UPC
0885038024828,885038024828
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specification

General :
Audio Frequency bandwidth: 80 to 10000 Hz
Sensitivity: 5 mV/Pa
Equivalent Noise Level: 26 dB-A
Signal to Noise: 68 dB-A

Powering Interface: Voltage: 12 to 24 V

Audio Output: Type: screw material

Design: Finish: silver gray

Dimensions / Weight:
Length: 70 mm
Width: 115 mm
Height: 44 mm
Net Weight: 71 g