Projector Lamp

Compatible Projector Lamp Replaces elplp21er ELPLP21-ER
This new replacement front projector lamp ELPLP21-ER from eReplacements is 100% compatible with your elplp21er compatible epson and has an estimated lamp lifetime of approximately 2,000 hours. This lamp is user replaceable. Refer to your projector's manual for replacement instructions for this lamp. eReplacements front projector lamps all come with a 90 day warranty and will meet or exceed the original elplp21er compatible epson lamp specifications because they are manufactured for high performance using top quality replacement bulbs and the most up to date safety and engineering control standards.

  • Brand new high quality replacement bulb manufactured in our ISO 9000 factories
  • Plastic housing engineered to perfectly fit into your projector
  • Internal safety features protect your device from electrical hazards

Why pay more for an expensive OEM replacement lamp? The ELPLP21-ER is a more economical solution to high priced OEM lamps. Thousands of resellers, dealers and service companies over the years have trusted eReplacements to provide their customers with quality replacement front project lamps.

Manufacturer Part Number
ELPLP21-ER
EAN/UPC
0842740032800,842740032800
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Components V13H010L21-B:V13H010L21-H:0
  • Manufacturer Epson
  • Package height 8
  • Package length 8
  • Package width 8
  • UPC 842740032800