DE7200 Digital Signage Appliance

Accelerated performance for your most demanding tasks. The DE7200 allows you to run the most advanced software seamlessly and helps you create an immersive digital experience with powerful built-in visual enhancements. Integrating the latest 4th Generation Intel® Core™, the DE7200 raises the bar on computing.

Manufacturer Part Number
791.DEC01.0010
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Adapter

90W (19/12V, 4.5A) AC Adapter

Audio

Type: Realtek HD Audio Codec ALC269Q Channel: Stereo 5.1 CH with HDMI

Chipset

Intel® QM87 Chipset

CPU

Socket: Socket G3/rPGA946
Type: Supports 4th generation Intel® Core™ vPro™ i3, i5, i7 mobile processor TDP≤47W

CPU Thermal Module

Module: AOPEN Thermal Mode, Noise (idle mode): 27dB

Dimension

166 x 48 x 157 (W x H x D mm)
6.54 x 1.89 x 6.18 (W x H x D inch)

Environment

MTBF: 50,000hrs
Operating Temperature: 0 ~50ºC (32 ~ 122ºF)
Storage Temperature: -30 ~ 60ºC (-22 ~ 140ºF)
Relative Humidity: 95% RH (50ºC non-Condensing)
Operating Vibration: 0.5Gms, Random, 10~500Hz,X,Y,Z 3 Axes,0.5hr/Axis
Non-Operating Vibration: 2Gms,Random,10~300Hz,X,Y,Z 3 Axes,1hr/Axis
Operating Shock: 8G,Half sine,11 ms duration
Non- Operating Shock: 50G, Half sine, 11ms duration

Expansion Slot

Full size x1
Half size x1

Form Factor

mini-ATX

Front Panel IO

Powerbutton: x1
HDD indicator (blue): x1
Power indicator (blue): x1
USB 2.0 port: x2

Graphics

Chip: Intel HD Graphics 4600
HDMI Port x2
Display Port x1

Housing Color

Black

Housing Material

SECC t=0.8mm

Input Voltage

AC 100 ~ 240V/DC 12V/20V

LAN

Intel® Gigabit Ethernet WGI217LM, 10/100/1000Mbps

Memory

Channels: Dual Channel
Type: DDRIII Low Voltage SO-DIMM x2
Speed Grade: 1333/1600Mbps
Max Memory: 16GB (depending on OS)

Rear Panel IO

DC Jack: x1
HDMI Port: x2
Display Port: x1
USB 2.0 Port: x2 (combined with eSATA)
USB 3.0 Port: x2
eSATA x2
RJ45 LAN Jack: x1
Legacy RS232 Serial Port (COM Port): x1
Audio Line-Out: x1
Audio Mic-In: x1
Antenna Hole: x2
Kensington Lock Hole: x1

Security

Trusted Platform Modules (TPM v1.2) SLB9635TT1.2
Kensington Lock Hole x1 (rear)

Storage Bay

SATA Connector x1 (2.5" SATA HDD)
mSATA x1

Volume

1.25L

WatchDog Timer

1 ~ 255 SEC./ min