High-end computing ability for the most demanding and content heavy applications. Thanks to the unparalleled graphic perfomance, you have the power to display impactful messaging with top quality visuals.
The versatile design of the DE5100i provides:
Note:
Accessory
Adapter
90W (20V, 4.5A) AC Adapter
Audio
Type: Realtek HD Audio Codec ALC662, Channel: Stereo
Certification
CB/CCC/CE/FCC/UL
Chassis
Chipset
Intel® HM65 Chipset
Chipset/CPU
CPU
Socket: RPGA988B
Type: Intel® Pentium™B980/ 2M Cache, 2.4GHz
CPU Thermal Module
Module; AOPEN Thermal Module, Noise (idle noise) 27dB
Dimension
166 x 48 x 157 mm (W x H x D)
6.54 x 1.89 x 6.18 inch W x H x D)
Environment
MTBF: 40,000hrs
Operating Temperature: 0 ~ 50ºC (32 ~ 122ºF)
Storage Temperature: -30 ~ 60ºC (-22 ~ 140ºF)
Relative Humidity: 95% RH (50ºC non-Condensing)
Operating Vibration: 0.5Gms, Random, 10 ~ 500Hz,X,Y,Z 3Axes, 0.5hr/Axis
Non-Operating Vibration: 2Gms, Random, 10 ~ 300Hz,X,Y,Z 3Axes, 1hr/Axis
Operating Shock: 8G, Half sine, 11ms duration
Non-Operating Shock: 50G, Half sine, 11ms duration
Expansion Slot
Mini Card Slot:
Full Size x 1, half size x 1
Optional modules available for 3G/4G/Wi-Fi
Form Factor
mini-ATX
Front Panel IO
Power Button x1
Power indicator (blue) x1
HDD indicator (blue) x1
USB 2.0 Port x2
Graphics
Chip; Integrated in CPU
DVI-I; x1
VGA Port; x1 (via DVI to VGA concerter)
Display Port; x1
Housing Color
Black
Housing Material
SECC t=0.8 mm
IEEE 1394
Input Voltage
AC 100 ~ 240V/DC 12V/20V
LAN
Intel® Gigabit Ethernet WG82579LM
10/100/1000Mbps
Memory
Channels: Dual Channels
Type: DDRIII SO-DIMM 1333 x 2
DDR: 2GB x 2
Max Memory: 16G (depending on OS)
Note
* : under applying
On Board I/O
Optional Module
Power Button & indicator
Power Button : x 1 @Front panel
HDD indicator : Blue x 1 @Front panel
Power indicator : Blue x 1 @Front panel
Rear Panel IO
DC Jack x1
DVI Port x 1 (include HDMI + VGA)
Display Port x1
USB 3.0 Port x2
RJ45 LAN Jack x1
Legacy RS232 Serial Port (COM Port) x 1
Antenna Hole x1
Kensington Lock Hole x1
Security
Kensington Lock Hole x1 (Rear)
Single Pack Weight
Storage
Storage Bay
Slot-in Slim ODD Bay: x 1
2.5” SATA II HDD Bay: 320 GB HDD x 1
mSATA x1
Support OS
USB
Volume
1.25L
WatchDog Timer
1 ~ 255 sec/min