140mm Performance Case Fan

Manufacturer Part Number
RF-FN142-RB
EAN/UPC
0815671011909,815671011909,5060301691159
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model Number: RF-FN142-RB
Dimensions: 140 x 140 x 27 mm (Including Rubber Pads)
Fan Air Flow: 50 CFM
Fan Air Pressure: 0.9 mm-H2O
Fan Bearing: Rifle Bearing
Fan Connector: 3-Pin
Fan Input Power: 2.16W
Fan Current: 0.18A
Included Accessories: 3 to 4-Pin Molex Adapter x 1
Screw x 4
Fan Life: 40,000 hours / 4 Years
Fan Noise Level: 21 dBA
Fan Speed: 1000 RPM
Fan Voltage: 12V DC
Product Weight: 145.7 g
UPC: 815671011909
EAN: 5060301691159
Warranty: 2 Years