SG 310 Network Security/Firewall Appliance

Unleash the full potential of your network

With bandwidth requirements constantly increasing, network security appliances need to do more than ever before. The Sophos SG Series appliances are built to provide optimal performance, versatility and efficiency to meet all your security needs.

Unleash the full potential of your network

The Sophos SG Series appliances are designed to provide the optimal balance between performance and protection – for diverse IT environments. Whether you need a solution for a small remote office, want to protect your school campus, or are a global organization requiring high-availability and enterprise-grade features, our SG Series appliances are an ideal fit.

Manufacturer Part Number
SB311CSUSK
EAN/UPC
0811814021880,811814021880
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Physical specifications:

  • Mounting:
    • 1U rack mount (2 rackmount ears included)
  • Dimensions Width x Depth x Height: 
    • 438 x 292 x 44mm 
    • 17.24 x 11.5 x 1.75 inches
  • Weight:
    • 5.2 Kg / 11.46 lbs (unpacked)
    • 7.15 Kg / 15.76 lbs (packed)
Environment:
  • Power consumption:
    • SG 310: 29W, 98 BTU/hr (idle)
    • 56W, 191 BTU/hr (full load)
    • SG 330: 32W, 110 BTU/hr (idle)
    • 50W, 169 BTU/hr (full load)
  • Operating temperature:
    • 0-40°C (operating)
    • -20 to +80°C (storage)
  • Humidity:
    • 10%-90%, non-condensing
Safety Certifications
  • Certifications:
    • CE, FCC Class A, CB, VCCI, C-Tick, UL, CCC