xMac Pro Server

Expand & Secure Your Mac Pro

Building on the concept of our award-winning xMac mini Server for Mac® mini, we designed an expansion system that safely encloses the latest Mac Pro® into a tightly integrated 16" deep rackmount enclosure, incorporates PCIe card expansion with three PCIe 2.0 slots and 20Gbps Thunderbolt™ 2 technology, and provides the capability to add peripherals with optional Mobile Rack Device Mounting Kits.

The new Mac Pro is an object of desire, but a lustrous finish hides its true beauty within—massive power. If you’re a pro user in the video or audio industries, the Mac Pro offers the power you need, but lacks the built-in expandability you count on. In order to achieve this engineering feat, Apple® designers stripped away components and space to a minimum, taking out PCIe slots and drive bays, and packed the remaining components into a small cylinder. Its compact size makes the new Mac Pro more transportable and rackable, but prevents onboard installation of PCIe expansion cards. In addition, the computer still requires an enclosure to make it road- or rack-ready and provide convenient cable management.

Sonnet’s xMac™ Pro Server PCIe 2.0 expansion system/4U rackmount enclosure addresses these issues and increases a Mac Pro’s potential in a big way. With amazing expansion capabilities, an easy to maintain modular design, and support for a wide range of popular mobile racks, carts and portable rack cases, xMac Pro Server is the perfect solution for expanding the power of your Mac Pro.

Manufacturer Part Number
XMAC-PS
EAN/UPC
0732311010828,732311010828
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Part No.:  
XMAC-PS: xMac Pro Server(1)
Hardware:  
Warranty: 5-year
Dimensions (WxDxH):

19 x 16 x 7 in. (48.3 x 40.6 x 17.8 cm)


Weight:

32.5 lbs (14.7 kg)   


External Connectors:
  • Two RJ-45 Gigabit Ethernet port extensions
  • Four USB 3.0 port extensions (one front-mounted, and three rear-mounted)
  • One HDMI port extension
  • One C-13 power port extension

Internal Connectors:
  • One 6-pin Mini-Fit Jr (same type as on legacy Mac Pro motherboard; provides up to 75W of power for PCIe cards that require supplemental power)
  • One C-13 power

PCIe Expansion Slots:
  • One x8 mechanical (x8 electrical) PCIe 2.0
  • One x16 mechanical (x8 electrical) PCIe 2.0
  • One x8 mechanical (x4 electrical) PCIe 2.0

PCIe Cards Supported(1):
  • Three full-length PCIe cards, or
  • One full-length, double-width PCIe card, plus one single-width card

Compatible PCIe Cards(2): Up-to-date PCIe cards listed on our supporting PCIe Card Thunderbolt Compatibility Chart
Power Supply:

Universal 300W, 115-230V AC, 50-60 Hz


Operating Temperature:

0º C to 35º C (32º F to 95º F)


RoHS Compliant: Yes

Package Contents

:
  • xMac Pro Server (includes PCIe card expansion module; computer mounting module with one HDMI, one power, two Gigabit Ethernet, and four USB 3.0 pass-through cables; assembled)
  • Thunderbolt cable
  • ThunderLok Thunderbolt connector retainer clip(3)
  • Locking HDMI cable
  • Power cord
  • 5/64-inch hex wrench
  • Documentation

Notes: Mac Pro, PCIe cards, Mobile Rack Device Mounting Kits, and Twin 10G sold separately. Mac Pro Wi-Fi and Bluetooth antenna shielded from effective use upon installation.