6MP Fisheye Network Camera

Manufacturer Part Number
DS-2CD6362F-I
EAN/UPC
0816783017254,816783017254,6954273606466
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Camera

Image Sensor: 1/1.8” progressive scan CMOS

Min.Illumination:
0.3 lux @ (F2.8, AGC ON )
0 lux with IR

Shutter Speed: 1/25s ~ 1/100,000s

Slow Shutter: Support

Lens:  1.27mm @F2.8, angle of view: 360°

Lens mount:  M12

Day & Night:  ICR

Digital Noise Reduction:  3D DNR

Wide Dynamic Range:  Digital WDR

Compression Standard

Video Compression:  H.264/MJPEG

H.264 Type:  Baseline Profile / Main Profile / High Profile

Video Bit Rate:  32 Kbps – 16 Mbps

Audio Compression:  G.711/G.726/MP2L2

Audio Bit Rate:  64Kbps (G.711) / 16Kbps (G.726) / 64Kbps (MP2l2)

Image

Max. Resolution:  3072 x 2048

Frame Rate:
High-frame Mode: support
60Hz: 1 x fisheye (3072 x 2048, 25fps) or (2048 x 2048, 30fps) or
4 x PTZ at (1024 x 768, 30fps)
Multi-channel Mode: support
60Hz: 1 x fisheye (1280 x 1280, 15fps) and 1 x panoramic (2048 x1536, 15fps) and 3 x PTZ
(1024 x 768, 15fps)

Number of Streams:
High Frame Rate Mode: 1 or 4
Multi-Channel: up to 5
(No sub-streams)

Digital Noise Reduction:  3D DNR

Wide Dynamic Range:  120dB

Image Setting:  Saturation, Brightness, Contrast adjustable by client software or web browser

Backlight Compensation:  Support

High Light Compensation:  Support

Day/night Switch:  Auto / Schedule / Alarm trigger

Network

Network Storage:  NAS

Alarm trigger:  Motion detection, dynamic analysis, tamper alarm, network disconnect, IP address conflict, storage full,
storage error

Protocols:
TCP/IP, ICMP, HTTP, HTTPS, FTP, DHCP, DNS, DDNS, RTP, RTSP, RTCP, PPPoE, NTP, UPnP,
SMTP, SNMP, IGMP, 802.1X, QoS, IPv6, Bonjour

Security:  User Authentication, Watermark, IP address filtering, Anonymous access

Standard:  ONVIF, PSIA, CGI

Interface

Audio Input:  1-ch 3.5 mm audio interface, Mic in/Line in. built-in Microphone

Audio Output:  1-ch 3.5 mm audio interface

Communication Interface:  1 RJ45 10M/100M/1000M Ethernet port

Alarm Input:  1

Alarm Output:  1

On-board storage:  Built-in Micro SD/SDXC slot, up to 64 GB

General

Operating Conditions:  -10 °C – 60 °C (14 °F – 140 °F)
Humidity 95% or less (non-condensing)

Power Supply:  DC12V±10% / PoE

Power Consumption:  Max. 11W

IR range:  Max. 15m

Dimensions:  164 x 152.8 x 43.8mm (6.46” x 6.02” x 1.72”)

Weight: 1400g