The Peerless-AV® Video Wall Conversion Kit, ACC-DS-VWS2X2, allows the user to create a seamless 2x2 video wall with their existing Peerless-AV products. Simply use the clamp to attach a Peerless-AV 2x2 video wall mount to two FPZ-600 stands and you’re ready to go. The clamps can be postioned anywhere along the stand poles so that setting the proper height is a snap. In addition, provisions have been made to accommodate the ACC340 media player shelf for storing a media player behind the video wall.
Note:
Weight Capacity: 600lb (272kg)
Color: Black
Finish: Powder Coat
Security Features: Non-Security Hardware
Product Dimensions: 10.58 X 2.6 X 2.9" (269 X 67 X 73mm)
Shipping Weight: 9.5lb (4.3kg)
Ship Dimensions: 8.5 x 3.75 x 31.75" (215.9 x 95.3 x 806.5mm)
UPC Code: 735029295914