The JBL® CSMA series of Mixer-Amplifiers are a professional tool with a sleek industrial look that is designed and built for commercial sound applications. Utilizing Crown’s DriveCore technology enables significantly reduced size and weight – all mixer/amps are highly efficient, fanless and just 1U rack space high. There are both single channel and two channel models with four or eight mixer channels, respectively.
The CSMA mixer/amps offer unmatched ease of use, with a clean, front panel featuring only volume controls for each channel, master volume adjustment, adjustable bass and treble controls and a power switch. All the volume controls are surrounded by an illuminated ring, making them easy to see and operate in darkened environments. The amplifier can drive 8 ohm and 4 ohm loads and can be used with 70V and 100V distributed audio systems without the need for a separate transformer. In addition to balanced mic/line inputs, unbalanced RCA inputs and speaker connections, all units include RJ45 connectors for use with JBL CSR-V in-wall volume controls. All models feature a universal power supply which enables the ability to accept AC voltages from 100 to 240 VAC, 50/60Hz.
JBL Commercial mixer/amps are manufactured under HARMAN’s GreenEdge™ environmental initiative, conforming to lead-free RoHS standards and utilizing recycled copper, aluminum and steel, an energy-saving powder coat finishing process and other environmentally-conscious manufacturing processes. Their highly efficient DriveCore design reduces power consumption and yields much more efficient operation – up to 80 percent more efficient than previous designs. All models carry a 3-year no-fault transferable warranty.
Note:
Output: 120W @ 4/8 Ohms (1kHz Power, THD+N<0.5%)
Frequency Response: +/- 1dB (@1W into 4 or 8 Ohms)
Load Impedance: Stable from 2 - 16 Ohms
Sensitivity: 1.4Vrms
Signal to Noise Ratio: -weighted
Input Impedance: Balanced 20K Ohms/Unbalanced 10K Ohms
Max Input: +20dBu Typical
Dimensions: 1.7" x 17.2" x 11.9" (43.3 mm x 436.9 mm x 303.4 mm)
Shipping Weight: 240: 13.9 lbs (6.3 kg); 280: 15.2 lbs (6.9 kg); 2120: 15.5 lbs (7.0 kg)