17 Monitor E1715S

Essential and reliable performance

The Dell 17 Monitor – E1715S is your smart choice for reliability and essential features that can help drive productivity.
  • Essential features: The E1715S offers HD quality viewing, easy connectivity and compatibility with legacy custom applications.
  • Strong protection: Reduce downtime with the support of a Dell Limited Hardware Warranty and 3 Year Advanced Exchange.
  • Responsible design: The E1715S minimizes power consumption with an efficient LED backlight and PowerNap technology.

Manufacturer Part Number
E1715S
EAN/UPC
0884116137863,884116137863,0042111749881,042111749881
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Dell 17 Monitor - E1715S


Display

Panel Size:
17” (43.2 cm)
Aspect Ratio:
Standard (5:4)
Panel Type, Surface:
TN (Twisted Nematic), anti glare
Optimal Resolution:
1280 x 1024 at 60 Hz
Contrast Ratio:
1000: 1 (typical)
Brightness:
250 cd/m2 (typical)
Response Time:
5 ms typical (black to white)
Viewing Angle:
(160° vertical / 170° horizontal)
Color Support:
16.7 million colors
Pixel Pitch:
0.264mm
Display Screen Coating:
Antiglare
Display Type:
Standard Flat Panel Display
Flat Panel Mount Interface:
VESA (100 mm)
Backlight Technology:
LED light bar system
Audio Output
No

Connectivity

VGA
Displayport

Stand
Tilt

Security
Security lock slot (cable lock sold separately)

Size and weight

Dimensions with stand( H x W x D ):
15.33" (389.5 mm) x 14.74" (374.5 mm) x 6.52" (165.5 mm)
Dimensions without stand( H x W x D ):
12.08" (306.9 mm) x 14.74" (374.5 mm) x 1.83" (46.5 mm)
Preset Display Area ( H x V):
337.92 mm x 270.33 mm
13.30" x 10.64"
Weight (panel only - for VESA mount):
2.08 kg (4.85 lbs)
Weight (with packaging):
3.75 kg (8.24 lbs)

Environmental and Regulatory

Electrical

Voltage Required:
100 VAC to 240 VAC/50 Hz or 60 Hz + 3 Hz/1.5 A (Max.)
Power Consumption (Operational):
11W (typical) / 15W (maximum)5
Power Consumption (Stand by / Sleep):
Less than 0.5 W

Environmental

Temperature Range Operating:
0 °C to 40 °C (32 °F to 104 °F)
Temperature Range Non-operating:
Storage : -20 °C to 60 °C (-4 °F to 140 °F)
Shipping : -20 °C to 60 °C (-4 °F to 140 °F)
Humidity Range Operating:
10% to 80% (non-condensing)
Humidity Range Non-operating:
Storage : 5% to 90% (non-condensing)
Shipping : 5% to 90% (non-condensing)
Altitude Operating:
5,000 m (16,387 ft) max
Altitude Non-operating:
12,191 m (40,000 ft) max

Compliance and standards

ENERGY STAR
EPEAT Gold
CEL
TCO Certified Displays

What's in the box

Monitor and stand
Power Cables (varies with countries)
VESATM Screw Cover
VGA cable
Drivers and Documentation Media
Quick Setup Guide
Product Information Guide

Warranty

Service / Support Details:

3-Year Advanced Exchange2 Service