Note:
Aspect Ratio: 16:9
Refresh Rate: 120Hz
Component & HDMI Support: 480I, 576I, 480P, 576P, 720P, 1080I, 1080P
VGA: 640x480, 800x600, 1024x768, 1360x768, 1920x1080
OSD Language: English/French/Spanish
AUDIO CONNECTIONS
RCA Input: One (R & L)
Optical Digital Output: One
Headphone: One
VIDEO CONNECTIONS
Analog & Digital TV Tuner: One
Composite Video Input: One
Component Input (Y, Cb, Cr/Y, Pb, Pr): One
VGA Input (15 pin, D-Sub): One
HDMI Input: Three
USB Input: One (For service and JPEG)
DIMENSIONS & WEIGHT
VESA: 400 mm x 400 mm
Dimension w/ Stand (WxHxD): 49.60"x31.81"x11.42"
Dimension w/o Stand (WxHxD): 49.60"x29.21"x3.82"
Carton Dimension (WxHxD): 55.28"x35.63"x8.19"
Net Weight w/ Stand: 46.30 lbs.
Net Weight w/o Stand: 39.79 lbs.
Gross Weight: 59.52 lbs.