EON615 15" Two-Way Multipurpose Self-Powered Sound Reinforcement

15" Two-Way Multipurpose Self-Powered Sound Reinforcement

More than just another great JBL sound system, the new EON600 is a true step forward in technology developed specifically to deliver the best sound possible regardless of its application. Completely rethinking how truly good an affordable self-contained, portable PA system can be, JBL engineers purposely designed and built the EON600 from the ground up featuring JBL’s advanced waveguide technology, JBL designed and manufactured transducers, and convenient, wireless remote control of its onboard DSP EQ parameters via Bluetooth. This total redesign of the EON platform leverages the latest technologies in cabinet materials, acoustic science, transducer design and user friendliness that delivers the extraordinary quality of a high-end studio monitor in a fully professional, highly flexible, easy to use, portable system for today’s working musicians and sound providers.

Manufacturer Part Number
EON615
EAN/UPC
0050036904810,050036904810
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SPECIFICATIONS:


System Type: Self powered 15", two-way, bass-reflex

Max SPL Output: 127 dB

Freq. Range (-10 dB): 39 Hz - 20 kHz

Freq. Response (±3 dB): 50 Hz - 20 kHz

Coverage Pattern: 90° x 60°

Amplifier Design: Class D

Power Rating: 1000W Peak (700W LF + 300W HF), 500W Continuous (350W LF + 150W HF)

Dimensions (H x W x D):
707 x 439 x 365 (mm)
27.8 x 17.3 x 14.4 (in)

Net Weight: 17.69 kg (39 lbs)