Two Pairs of Foldable Wireless Headphones with Infrared Transmitter

Two Pairs of Foldable Wireless Headphones with Infrared Transmitter

  • WARNING: This product contains DEHP, a phthalate chemical known to the State of California to cause birth defects and other reproductive harm. 
  • The IR Transmitter requires 12 Volt DC power input to work 
  • In order to use the IR transmitter for home audio you need 12 volt DC 1 A or 1000 mA power adapter (not included in this set) to power up the IR transmitter 
  • Frequency Response: 30 Hz - 20 kHz 
  • Headphones can be used with IR transmitter included in this set or any system equipped with IR audio transmitter 

Manufacturer Part Number
SHP22IR
EAN/UPC
0791489121019,791489121019
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Length|7.625"
Width|4"
Height|9"
Weight|0001.50lbs