ElitePad Mobile POS G2 Solution

Now more than ever, it’s important to create a personalized shopping experience. Transform your business with a mobile point of sale solution designed for retail. Slip the HP ElitePad into the HP Retail Jacket for ElitePad to enhance customer service—from the palm of your hand.

  • Windows 8.1 Pro or other operating systems available

Take your store experience to the next level

The HP ElitePad Mobile POS Solution looks great, is built to last, and works dependably, everywhere from the store floor to the back room. The HP Retail Jacket features fully integrated POS functionalities, that when coupled with the HP ElitePad, allow associates to accelerate checkout, increase sales, and respond more quickly to customers. The Solution also can be used to assist store management with internal communications, reporting, and workforce management.

Unthethered sales

With the HP ElitePad Mobile POS Solution, you can easily engage with customers on the store floor using mobile sales tools designed to inform and sell. You’ll easily mobilize your customer service with the Retail Jacket’s built-in barcode scanner and magnetic stripe reader.

Steady and ready for action

The HP ElitePad Mobile POS Solution will take to the floor with confidence. The hand strap steadies the device so you can focus on the sale without worrying about awkward slips or grip fatigue.

Never slow down

Make the most of every sales opportunity with extended battery life. The optional secondary battery keeps you working even longer without worrying about recharging.

Manufacturer Part Number
G5G02AA#ABA
EAN/UPC
0888182705384,888182705384
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Available Operating System
Windows Embedded 8.1 Industry 64 10

Available Processors
Intel® Atom® Z3795 (1.6 GHz, up to 2.39 GHz using Intel Burst Technology, 2 MB cache, 4 cores) 7

Chipset
Chipset integrated on processor

Maximum Memory
4 GB LPDDR3 1067 MHz SDRAM 6

Internal Storage
64 GB eMMC SSD 1

Display / Touch Technology
10.1" diagonal WUXGA UWVA (1920 x 1200), capacitive multi-touch screen with digitizer, Corning® Gorilla® Glass 3 with anti-smudge coating

Available Graphics
Integrated Intel HD Graphics 5

Barcode Reader
1D/2D imaging barcode scanner 3

Magnetic Stripe Reader
Three track, bi-directional magnetic stripe reader 3

Wireless
Broadcom Dual Band Wireless-N 43241 802.11a/b/g/n (2x2) WiFi + Bluetooth® 4 combo 4

Audio
HD audio with DTS Sound+, 2 integrated stereo speakers, 2 integrated microphones (dual-microphone array, noise cancelling and beam forming), combo stereo/headphone/microphone jack

Webcam
Integrated 2.1 MP 1080p with LED (front-facing); 8 MP with LED flash (rear facing)

Sensors
Accelerometer; eCompass; Gyroscope; Ambient light sensor; Haptics

Expansion Slots
1 micro SDXC; 1 micro SIM
Slots are accessible when ElitePad removed from Retail Jacket

Ports and Connectors
1 USB (on Retail Jacket); 1 power connector (on Retail Jacket); 1 headphone/microphone combo jack (on ElitePad); 1 power connector (on ElitePad)

Power
External 10 W Smart A/C adapter

Battery
2-cell (21 WHr) Lithium-ion polymer (HP Retail Jacket)
Up to 16 hours (HP ElitePad 1000 plus HP Retail Jacket with optional battery)  11

Special Features
Hand strap (standard)

Dimensions (W x D x H)
8.15 x 10.91 x 1.26 in (HP Retail Jacket); 20.7 x 27.7 x 3.2 cm (HP Retail Jacket)
Height varies depending upon where the measurement is made on the device.

Weight 
700 g (HP Retail Jacket) Weight varies by configuration and components.

Software
HP ePrint Driver; HP Manageability; HP PageLift; PDF Complete; HP WallPaper; System Default Settings; HP PC Hardware Diagnostics UEFI; Buy Office 12

Security Management
HP Client Security; Absolute Data Protect; Device Access Manager with Just-in-Time Authentication; Essential System Updates for Microsoft Windows 8.1 8,9

Warranty
1-year standard parts, labor and onsite limited warranty options depending on country; 1-year limited warranty on primary battery. Optional HP Care Pack Services are extended service contracts which go beyond your standard warranties. Service levels and response times for HP Care Packs may vary depending on your geographic location. Service starts on date of hardware purchase. Restrictions and limitations apply. For details, visit
www.hp.com/go/cpc.

Messaging Footnotes
1 Internet access is required and not included.
2 Sold separately or purchased as an optional feature.
3 This system is Windows 8 certified and supports the new Windows UI.

Technical Specifications Footnotes
1 For solid state drives, GB = 1 billion bytes. Actual formatted capacity is less. Up to 5 GB for Windows 8.1 is reserved for system recovery software.
2 Shoulder slings not sold by HP but are available from various third party retailers.
3 Included with HP Retail Jacket and Internet access required.
4 802.11 requires wireless access point and internet service. Availability of public wireless access points limited.
5 HD content required to view HD images.
6 Memory operates at the maximum system supported speed of 1067 MHz.
7 Multi-Core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. 64-bit computing on Intel® architecture
requires a computer system with a processor, chipset, BIOS, operating system, device drivers, and applications enabled for Intel® 64 architecture. Processors will not operate (including 32-bit operation) without an Intel®
64 architecture-enabled BIOS. Performance will vary depending on your hardware and software configurations. Intel's numbering is not a measurement of higher performance.
8 HP Client Security requires Microsoft Windows and initial user setup.
9 HP ElitePad includes a 4-year license of Absolute Data-Protect to locate your device, lock and prevent unauthorized access, and remotely delete personal data. See absolute.com/landing/2012/computrace-hp for
complete details. Absolute Data Protect agent is shipped turned off, and must be activated by customers. Service may be limited, check with Absolute for availability outside the U.S. The optional subscription service of
Absolute Recovery Guarantee is a limited warranty. Certain conditions apply. Full details visit: absolute.com/company/legal/agreements/computrace-agreement. If Data Delete is utilized, the Recovery Guarantee payment
is null and void. In order to used the Data Delete service, customers must first sign a Pre-Authorization Agreement and either create a PIN or purchase one or more RSA SecurID tokens from Absolute Software.
10 Not all features are available in all editions of Windows 8.1. Systems may require upgraded and/or separately purchased hardware, drivers and/or software to take full advantage of Windows 8.1 functionality. See
http://www.microsoft.com for details.
11 Testing conducted by HP consisting of full battery discharge while running a series of productivity scripts against the following applications (which may or may not be included with your particular product): Adobe ®
AcrobatReader 7.0, Adobe® Illustrator® CS2, Adobe® Photoshop® CS2, Apple® Quicktime 7.1, Intervideo® WinDVD® 8, Macromedia® Flash 8, Microsoft® Office® 2003 Pro, Microsoft® Project 2003, and Winzip® 10.0. Prior
to testing, the system was fully charged, display brightness was set at 60 nits, wireless was turned off, and auto dim, suspend, hibernate and all other programs, utilities, and services not essential to running the
computer system or battery life test were disabled. Battery life will vary depending on the product model, configuration, loaded applications, features, use, wireless functionality and power management settings. The maximum capacity of the battery will naturally decrease with time and usage.
12 HP ePrint requires an Internet connection to HP web-enabled printer. Printer requires HP ePrint account registration. Mobile device requires Internet connection. May require wireless access point. Separately purchased
data plans or usage fees may apply. Driver update may be required. For more details, visit: www.hp.com/go/eprintsoftware.com