Now more than ever, it’s important to create a personalized shopping experience. Transform your business with a mobile point of sale solution designed for retail. Slip the HP ElitePad into the HP Retail Jacket for ElitePad to enhance customer service—from the palm of your hand.
Note:
System features
Processor family:
Intel® Atom® processor
Processor:
Intel® Atom® Z3795 (1.6 GHz, up to 2.39 GHz using Intel Burst Technology, 2 MB cache, 4 cores)
Chipset:
Chipset integrated on processor
Dimensions and weight
Dimensions (W x D x H):
10.28 x 7.01 x 0.36 in (HP ElitePad 1000)
Weight:
1.5 lb (HP ElitePad 1000)
Memory
Memory, standard:
4 GB 1067 MHz LPDDR3 SDRAM
Storage
Storage:
64 GB eMMC SSD
Graphics
Display:
10.1" diagonal WUXGA UWVA (1920 x 1200), capacitive multi-touch screen with digitizer, Corning® Gorilla® Glass 3 with anti-smudge coating
Graphics:
Intel HD Graphics
Expansion features
Ports:
1 headphone/microphone combo jack (on ElitePad)
1 power connector (on ElitePad)
Expansion slots:
1 micro SDXC
1 micro SIM
Camera:
2.1 MP, 1080p (front-facing); 8 MP, LED flash (rear-facing)
Magnetic stripe reader:
Three track, bi-directional magnetic stripe reader 3
Barcode scanner:
1D/2D imaging barcode scanner 3
Special features:
Hand strap (standard); Shoulder sling (optional) 2
Communication features
Sensors:
Accelerometer
eCompass
Gyroscope
Ambient light sensor
Haptics
Wireless:
Broadcom 802.11a/b/g/n (2x2) and Bluetooth® 4.0
Audio:
HD audio with DTS Sound+; 2 integrated stereo speakers; 2 digital microphones;
Headphone/microphone combo jack
Power and operating requirements
Power supply:
External 10 W Smart A/C adapter
Security management
Security management:
HP Client Security
Absolute Data Protect
Device Access Manager with Just-in-Time Authentication
Essential System Updates for Microsoft Windows 8.1 8,9
What's included
Pre-installed software: HP ePrint Driver
HP Manageability
HP PageLift
PDF Complete
HP WallPaper
System Default Settings
HP PC Hardware Diagnostics UEFI
Buy Office 12
*Estimated U.S. retail price. Actual price may vary.
Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers and/or software to take full advantage of Windows functionality. See www.microsoft.com.
Not all Windows features may be available when updating/upgrading from Windows 8 PCs. Your system may require additional hardware, drivers, software, firmware, and/or a BIOS update. Upgrading between versions, e.g. non-Pro to Pro and Media Center will incur additional fees. For complete update details, see www.windows.com/everywhere for details.
Some apps sold separately; vary by market. Some features require Windows 8.1 Update. For Windows 8 devices, the update is available through Windows Store. For Windows 8.1 devices, the update is available through Windows Update. Internet access required; fees may apply. Power button available on select devices and may not be on device shown.