The Kanguru Defender Elite30™ USB3.0 flash drive is loaded with security features and convenience. With a physical write protect switch, AES 256-bit hardware encryption (XTS Mode), Superspeed USB3.0 interface and remote management capabilities, this is one impressive flash drive. The SuperSpeed USB3.0 makes the Kanguru Defender Elite30 one of the fastest drives on the market with data transfer read speeds of up to 140MB per second and write speeds of up to 40MB per second. The convenient physical write protect switch enables the user to quickly switch back and forth between read only and read/write modes to prevent overwriting files if desired.
Note:
Model Number: KDFE Series
Capacities: 4GB, 8GB, 16GB, 64GB, 128GB
Interface: USB 2.0 (Maintains Compatibility with USB 1.1)
Data Transfer Rate: Max Read: 20-33MB/sec
Max Write: 10-13MB/sec
Memory Type: Solid State MLC NAND flash
Dual Channel for faster performance
Encryption Features: 256-bit AES (hardware)
Data Retention: 10 yrs or more
Shock Resistance: 1000Gs Max
Operating Temperature: 0°C to +70°C
Storage Temperature: -25°C to +85°C
Humidity Range: 20% - 90%
Vibration: 15G Peak to Peak Max
OS Compatibility:
- Windows 10
- Windows 8
- Windows 7
- Windows XP, Vista
- Windows 2000 SP4
- Windows Server 2003
- Windows Server 2008
- MacOS X 10.5+ (Intel-based)
- Linux Ubuntu 9, 10, 11, 12
- Red Hat 5
- Open SUSE 11
Weight:
2G-16G Models
0.4 oz
12 g
32G-128G Models
0.8 oz
22 g
Dimensions:
2G-16G Models
2.5" x 0.73" x 0.35"
64mm x 18.5mm x 9mm
32G-128G Models
2.8" x 1.1" x 0.35"
71mm x 27mm x 9mm
Power:
2G-16G Models
Write: 5 VDC @ 100mA
Read: 5 VDC @ 105mA
32G-128G Models
Write: 5 VDC @ 266mA
Read: 5 VDC @ 150mA
Colors:
Available Colors:
Comes in Standard Black
Custom Engraving: Engrave logos, serial numbers, unique identifiers, etc.