Defender Elite30 Hardware Encrypted USB Flash Drive, 8G

The Kanguru Defender Elite30™ USB3.0 flash drive is loaded with security features and convenience. With a physical write protect switch, AES 256-bit hardware encryption (XTS Mode), Superspeed USB3.0 interface and remote management capabilities, this is one impressive flash drive. The SuperSpeed USB3.0 makes the Kanguru Defender Elite30 one of the fastest drives on the market with data transfer read speeds of up to 140MB per second and write speeds of up to 40MB per second. The convenient physical write protect switch enables the user to quickly switch back and forth between read only and read/write modes to prevent overwriting files if desired.

Manufacturer Part Number
KDFE30-8G
EAN/UPC
0705110111447,705110111447
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model Number: KDFE Series
Capacities: 4GB, 8GB, 16GB, 64GB, 128GB
Interface: USB 2.0 (Maintains Compatibility with USB 1.1)

Data Transfer Rate: Max Read: 20-33MB/sec
Max Write: 10-13MB/sec

Memory Type: Solid State MLC NAND flash
Dual Channel for faster performance
Encryption Features: 256-bit AES (hardware)
Data Retention: 10 yrs or more
Shock Resistance: 1000Gs Max
Operating Temperature: 0°C to +70°C
Storage Temperature: -25°C to +85°C
Humidity Range: 20% - 90%
Vibration: 15G Peak to Peak Max

OS Compatibility:
- Windows 10
- Windows 8
- Windows 7
- Windows XP, Vista
- Windows 2000 SP4
- Windows Server 2003
- Windows Server 2008
- MacOS X 10.5+ (Intel-based)
- Linux Ubuntu 9, 10, 11, 12
- Red Hat 5
- Open SUSE 11

Weight:
2G-16G Models
0.4 oz
12 g

32G-128G Models
0.8 oz
22 g

Dimensions:
2G-16G Models
2.5" x 0.73" x 0.35"
64mm x 18.5mm x 9mm

32G-128G Models
2.8" x 1.1" x 0.35"
71mm x 27mm x 9mm

Power:
2G-16G Models
Write: 5 VDC @ 100mA
Read: 5 VDC @ 105mA

32G-128G Models
Write: 5 VDC @ 266mA
Read: 5 VDC @ 150mA

Colors:
Available Colors:
Comes in Standard Black

Custom Engraving: Engrave logos, serial numbers, unique identifiers, etc.