AMD Radeon R7 250X Graphic Card

his GPU is built to perform:
How do you make industry-leading graphics even more immersive? Add the breathtaking reality of AMD TrueAudio technology and the expansive visual experience of AMD Eyefinity multidisplay technology. It’s your game taken to an entirely new dimension. Radeon™ is faster. Radeon is immersive. Radeon is gaming.
With Ultra Resolution Gaming you can leave HD in the dust by gaming on displays much, much larger. Whether using a 4k monitor or combining multiple HD monitors, you’ll get an expansive experience that’s truly out of sight.
Mantle gives game developers the power to speak directly to the GPU core. With such a direct connection to your hardware, game developers are discovering a whole new world of immersion and performance made possible by AMD graphics leadership.

Manufacturer Part Number
R7-250X-CGF4
EAN/UPC
0778656065888,778656065888
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General
Product Description : CORE RADEON R7 250X 1000M 2GB D3 DP HDMI 2XDVI
UPC Number : 778656065888
 
Processor & Bus
Bus Type : PCI-E 3.0
Chipset version : Verde XTL
GPU Bus (bit) : 128
GPU Clock : 1000 MHz
Performance Category : Warrior
Stream Processors : 640
 
Memory
Memory Bus : 128 bit
Memory Clock : 1.3 GHz
Memory Size : 2 GB
Memory Type : DDR3
 
Feature Technologies
AMD HD3D Technology : Y
 
Environmental
RoHS : Y
 
Display Output
HDMI Ready : 1.4a
Max Supported Resolution (ANALOG) : 2048 x 1536
Max Supported Resolution (DIGITAL) : 2560 x 1600(DVI);4096 x 2160(HDMI;DP)
Output - Display Port : 1
Output - DL-DVI-I : 1
Output - HDMI : 1
Output - SL-DVI-D : 1

Physical
Card Profile : Dual
Thermal Solution : Fansink
Thermal Type : Single Slot
Card Dimension (cm) : 17.7 x 11.12 x 3.81
Card Dimension (inch) : 7.0 x 4.4 x 1.5
Master Carton Dimensions (cm) : 59.9 x 37.9 x 30.5
Master Carton Dimensions (inch) : 23.58 x 14.9 x 12
Master Carton Weight (Kg) : 15.91 est.
Master Carton Weight (lb) : 35.08 est.
Package Dimensions (cm) : 17.5 x 26.4 x 5.5
Package Dimensions (inch) : 6.9 x 10.4 x 2.2
Package Weight (Kg) : 0.75 est.
Package Weight (lb) : 1.65 est.
Units/Carton : 20
 
Includes
Driver Disk Installation Guide : 1
Installation DVD : 1
Promotional Bundles : PSU Cross Marketing Insert
Quick Installation Guide : 1
 
Requirements
External Power - 6-pins : 1
Minimum Power Supply Requirement : 450 watt
XFX Recommended Power Supply : XFX 550W PSU