Snowball Microphone

rebirth of the cool

Finally, a USB mic that's not only easy to use, but sounds as good on your desktop as it does in a professional recording studio. Meet theSnowball; the world's first professional USB mic.

Whether you're recording a guitar at your kitchen table or a complete band in the studio, the Snowball can capture it with detail unheard of before in a USB mic.

Works with iPad!

Snowball and Snowflake can be used to record on iPad via Apple's camera connection kit (USB-to-30-pin) or the Lightning to USB camera adapter! Using these adapters, you can get Blue’s studio-quality audio on your iPad with any recording app, including GarageBand.

Manufacturer Part Number
3039
EAN/UPC
0836213003039,836213003039
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

technical specs

Transducer Type: Condenser, Pressure Gradient w/USB Digital Output
Polar Patterns: Omnidirectional or Cardoid
Frequency Response: Position 1-3: 40-18kHz
Sample/Word Rate: 44.1 kHz/16 bit
Weight: 460g
Dimensions: 325mm (circumference)

System Requirements

PC: Windows 8, Windows 7, Windows Vista, XP Home Edition or XP Professional
USB 1.0 or 2.0; 64MB RAM (minimum)

Macintosh: Mac OSX
USB 1.0 or 2.0; 64MB RAM (minimum)

For more information on Windows 8, Windows 7 or Vista compatibility, visit the Snowball FAQ.