Cable Duct, 38 RU, 4"W x 8"D, Dual Duct

PCD-4-8-38DC
Provide a cost effective solution to protect, route and organize cables and cords. Available in 2”, 3”, and 4” widths, all with strong metal backing Available in 3” and 4” depths, single channel and 6” and 8” depths dual channel Slotted finger design allows for horizontal cable access exactly where it’s needed Fingers can be easily removed to create larger openings Plastic covers provide organization while keeping cables hidden Ideal for medium to low density installations Ready to mount to either side or in between two 2- and 4-post racks

Manufacturer Part Number
PCD-4-8-38DC
EAN/UPC
0656747114700,656747114700
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General Info

  • Finish Type: Black
  • Component Type: vertical inside

Listing Agencies/Third Party Information
  • RoHS: Yes
  • Greenguard: Yes

Dimensions
  • Depth: 8.06"
  • Height: 68"
  • Width: 4"
  • Primary Package Weight (US): 17.3
  • Rack Units: 38

Technical Information
  • Material: Steel