COR IBR600 Modem/Wireless Router

Get instant network connectivity with the Cradlepoint COR IBR600 Series; just activate the built-in modem and go. Ideal for deployment as a primary connection solution where wired Internet is not available. It also supports traditional wired data networks like DSL or Cable for maximum network flexibility.

Increase your Internet availability and ensure maximum uptime with business continuity features like failover/failback standard in the COR IBR600 Series. When configured, the router detects network failures and seamlessly switches over to another active connected data source – keeping your network online.

The COR IBR600 Series also provides secure and reliable VPN functionality, allowing users to create, manage, and terminate up to five concurrent IPSec VPN sessions. It allows for secure access to company networks for enterprise applications and provides a secure way to transmit sensitive data to and from a remote site.

Manufacturer Part Number
IBR600LE-VZ-PWD
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

WAN

  • Integrated LTE-only, HSPA+, or LTE/HSPA+/EVDO modem
  • Two 10/100 Ethernet ports (WAN or LAN)
LAN
  • Two LAN 10/100 Ethernet ports (WAN or LAN)
PORTS
  • Power
  • Two Ethernet LAN or WAN
  • Two cellular antenna connectors (SMA)
  • Two WiFi connectors* (reverse SMA)
TEMPERATURE
  • −20 °C to 60 °C (−4 °F to 140 °F) operating modem as WAN
  • −20 °C to 50 °C (−4 °F to 122 °F) operating Ethernet as WAN
  • −30 °C to 70 °C (−22 °F to 158 °F) storage
HUMIDITY (NON-CONDENSING)
  • 10% to 85% operating
  • 5% to 90% storage
POWER
  • DC input steady state voltage range: 9 – 18VDC
  • Recommended inline fuse for vehicle installations: 1.5A fast-blow
SIZE
  • 3.3 in x 4.0 in x 0.9 in (85 mm x 102 mm x 22 mm)
CERTIFICATIONS
  • FCC
  • WiFi Alliance
  • Shock/Vibration (MIL STD 810G and SAEJ1455)
  • Carrier certifications (see individual SKUs for additional certifications)