Portable Wireless N WiFi Travel Router / Access Point / Repeater - USB Powered

Create a wireless hot-spot from a wired network connection to share with any WiFi-enabled device. The AP150WN1X1U Wireless N Travel Router lets you create a portable WiFi hot-spot from a wired network connection to share with all of your wireless devices including tablets, laptops / Ultrabooks™ and smartphones.

Designed for mobility, this USB-powered pocket router can travel with you anywhere, powered using any USB wall charger or USB port on your laptop / tablet.

Support for several operating modes help you create, share or extend a wireless connection while traveling between hotel rooms, conference centers or boardrooms. Easily choose between Access Point, Router and Repeater / WISP (Wireless Internet Service Provider) modes using the switch on the side of the router and directly configure using any wireless device with a web browser.

Support for Wireless N data rates (backward compatible with 802.11b/g) gives you the speed you need to get your work done faster, with WPA2 authentication to keep your connection secure.

Backed by a StarTech.com 2-year warranty and free lifetime technical support.

Manufacturer Part Number
AP150WN1X1U
EAN/UPC
0065030855181,065030855181
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information

Warranty: 2 Years

Hardware

Ports: 1
Interface: Wireless Ethernet
Antenna Configuration: 1x1:1 (TxR:S)
Industry Standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3, IEEE 802.3u

Connector(s)

Connector Type(s): 1 - Wireless N (IEEE 802.11n)
External Ports:
1 - RJ-45 Female
1 - USB Mini-B (5 pin) Female

Performance

Maximum Data Transfer Rate: 150 Mbps
Max Distance: 10 m / 33 ft
Compatible Networks: 10/100 Mbps
Frequency Range: 2.4 ~ 2.4835 GHz
Modulation: DBPSK, DQPSK, CCK, OFDM, 16-QAM, 64-QAM
Security Features:
WEP Data Encryption
WPA Data Encryption

Software

OS Compatibility: OS Independent; No software / drivers required

Special Notes / Requirements

System and Cable Requirements:
USB wall charger or available USB port
Wired network connection

Physical Characteristics

Color: Black
Enclosure Type: Plastic
Product Length: 3.2 in [82 mm]
Product Width: 1.1 in [28 mm]
Product Height: 0.5 in [13 mm]
Product Weight: 2.4 oz [68 g]

Indicators

LED Indicators:
1 - Power
1 - WLAN
1 - WiFi

Power

Power Source: USB-Powered

Environmental

Operating Temperature: 0°C to 40°C (32°F to 104°F)
Storage Temperature: -40°C to 70°C (-40°F to 158°F)
Humidity: 10~90% RH

Packaging Information

Shipping (Package) Weight: 4 oz [112 g]

What's in the Box

Included in Package:
1 - Travel Router
1 - USB Cable
1 - RJ45 Cable
1 - Carrying Pouch
1 - Instruction Manual

* Product appearance and specifications are subject to change without notice.