Use this adapter to connect three independent displays to a single DP 1.2 port. This MST hub lets you connect three monitors to your DisplayPort™ (DP) 1.2 equipped Windows® laptop or desktop.
Increase productivity with multiple screens
The newest generations of computers are more portable than ever, which often means that you’re left with fewer video outputs and smaller integrated screens. This MST hub solves both of these problems by letting you connect three additional displays to your computer, which makes multitasking much easier.
Connect to any display
With the MST hub, you can use DisplayPort video adapters and cable adapters that enable you to connect HDMI, VGA or DVI displays. This ensures your MST hub will be compatible with virtually any television, monitor or projector. This MST hub is VESA and DisplayPort certified to support DP 1.2 enabled systems, for seamless integration with your existing video equipment.
Configure your displays for any environment
Using the MST hub, you can extend your desktop onto additional monitors and stream independent content to each display giving you the freedom to multitask and increase your productivity. You can also mirror the same image onto multiple displays for remote viewing applications such as digital signage.
Enjoy amazing video quality, without draining system resources
MST technology uses your existing video card to minimize the use of system resources while delivering Ultra HD 4K resolutions. This unprecedented performance makes MST perfect for high-resolution applications such as graphic design, gaming and medical imaging.
Note: When using a DisplayPort 1.1 video card the MSTDP123DP will act as splitter, automatically mirroring your video source across all displays. Resolution limitations apply.
The MSTDP123DP supports plug-and-play installation for a hassle-free setup, and is backed by a StarTech.com 2-year warranty and free lifetime technical support.
Note: MST shares 21.6 Gbps across all attached displays. Higher resolutions can restrict the available bandwidth with the remaining ports, please see our guideline below for determining an ideal resolution for your setup. Certain graphics adapters have limited MST support and will only output to three displays in total. If more than three monitors are attached the fourth will be disabled.
Note:
Warranty Information
Warranty: 2 Years
Hardware Audio: Yes
Chipset ID: STDP4320
Converter Type: MST Hub
Output Signal: DisplayPort
Ports: 3
Performance Maximum Digital Resolutions: Up to 4K
Wide Screen Supported: Yes
Connector(s) Connector A: 1 - DisplayPort (20 pin) Latching Male
Connector B: 3 - DisplayPort (20 pin) Latching Female
Software OS Compatibility: Windows 10 (32/64)
Windows 8/8.1 (32/64)
Windows 7(32/64)
Special Notes / Requirements
Note: DisplayPort 1.2 with MST+HBR2 support from the GPU is required for independent display output
Power Center Tip Polarity: Positive
Input Current: 0.5 A
Input Voltage: 110V-240V AC
Output Current: 3A
Output Voltage: 5 DC
Plug Type: N
Power Consumption (In Watts): 15
Power Source: AC Adapter Included
Environmental Operating Temperature: 0°C to 45°C (32°F to 113°F)
Storage Temperature: -20°C to 70°C (-4°F to 158°F)
Physical Characteristics Color: Black
Enclosure Type: Plastic
Product Height: 0.8 in [20 mm]
Product Length: 7.9 in [200 mm]
Product Weight: 3.4 oz [95 g]
Product Width: 3.1 in [78 mm]
Packaging Information Shipping (Package) Weight: 1.3 lb [0.6 kg]