USB Keyboard and Mouse Bundle, Spanish keyboard, Black

The ViewSonic® USB Keyboard & Mouse set delivers a comfortable desktop experience with a slim, durable keyboard and responsive mouse functionality.

  • Three LED indicated keys: Number Lock, Caps Lock, Scroll Lock
  • Four hot keys: Mute, Volume Down, Volume Up, Insert
  • Five combination keys: Previous Track, Stop, Play, Next Track, Pause
  • Compatible with Windows® 98/Me/2000/Vista/XP/7/8
  • Left- and right-hand operation for mouse
  • Cable length: 55 inches for both keyboard and mouse

Manufacturer Part Number
VMP10B_KM1ES05
EAN/UPC
0766907742411,766907742411
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

PART # 
Latin America: VMP10B_KM1ES05

KEYBOARD
Connection: USB
Frequency Response: <30ms
Physical Dimensions (WxHxD): 15.4 x 5.5 x 1.0 in. / 390 x 140 x 25 mm
Cable Length: 55 in. / 1.4m
MTBF: ≥100,000 hours
Warranty: 1-year limited warranty on parts and labor

MOUSE
Connection:USB
Resolution: 1000 dpi
Physical Dimensions (WxHxD): 2.4 x 4.5 x 1.1 in. / 61.7 x 114 x 27 mm
Cable Length: 55 in. / 1.4m
MTBF: ≥100,000 hours
Warranty: 1-year limited warranty on parts and labor

COMBO

Packaging Dimensions (W x H x D): 16.5 x 8.5 x 1.5 in. / 420 x 216 x 35 mm
Packaging Weight: 1.5 lbs / 0.7 kg