Mid Tower Chassis

IN-WIN Development Inc., an ISO 9001 manufacturer of professional computer chassis, power supplies and digital storage devices, is the leading provider of enclosure solutions to system integrators worldwide. Founded in 1985, IN-WIN provides high quality chassis that conform to all safety regulations, as well as unsurpassed customer service.

Manufacturer Part Number
C583.CH450TB
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Case Size: Mid Tower Chassis
Color:   
External Drive Bays: 5.25" x 3, 3.5" x 2
Internal Drive Bays: 3.5" x 3, 2.5" x 1
Front Ports: USB 2.0 x 2, HD Audio
Dimensions (H x W x D)
w/o Front Panel: 423 x 190 x 435 mm
16.7" x 7.5" x 17.1"
M/B Form Factor: ATX, Micro-ATX
I/O Expansion Slots: PCI-E Expansion Slot x 7
Power Supply: ATX 12V Form Factor, PSII Size
Thermal Solution: Intel Certified TAC 2.0
Safety: Meets RoHS, CE and FCC Class B Requirements
Security: Padlock Loop / Kensington Slot
Optional:

  • 90 or 120 mm Rear Fan
  • eSATA‧IEEE 1394
  • Chassis Intrusion Switch
  • USB 3.0 x 2
  • 3.5" to 2.5" HDD/SSD Bracket