Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
- NAME: HP Z Display Z27i 27-inch IPS LED Backlit Monitor (ENERGY STAR)
- MODEL: HP Z Display Z27i 27-inch IPS LED Backlit Monitor (ENERGY STAR)
- SMALLSERIES: HP Z Display Z27i 27-inch IPS LED Backlit Monitor
- BIGSERIES: HP 27-inch Z Displays
- SUBCATEGORY: Z Displays
- CATEGORY: Business Monitors
- PRODUCTTYPE: Monitors
- aspectratio - Aspect ratio: Widescreen (16:9)
- codename - Code name: Mont Blanc
- courtesydis - Image legal disclaimer: Product image may differ from actual product
- cpyright - Copyright notice: The product could differ from the images shown. � 2014 Hewlett-Packard Development Company, L.P. The information contained herein is subject to change without notice. Specific features may vary from model to model. The only warranties for HP products and services are set forth in the express warranty statements accompanying such products and services. Nothing herein should be construed as constituting an additional warranty. HP shall not be liable for technical or editorial errors or omissions contained herein.
- dimenmet - Minimum dimensions (W x D x H): 64.1 x 6.55 x 37.92 cm
- dimenwithstandmet - Product dimensions with stand (W x D x H): 64.1 x 24.24 x 42.04 cm
- displaybright - Brightness: 350 cd/m�
- displaycntrstratio - Contrast ratio: 1000:1 static; 5000000:1 dynamic
- displayinputtype - Input connector: 1 VGA; 1 DisplayPort (with HDCP support); 1 DVI-D (with HDCP support); 1 HDMI (with HDCP support)
- displaypixel - Pixel pitch: 0.233 mm
- displayresptime - Response time: 8 ms gray to gray
- displaysize - Display size (diagonal): 68,6 cm (27�)
- displaytiltswiv - Tilt and swivel angle: Tilt: -5 to +20�; Swivel: �45�; Pivot rotation: 90�
- displayviewangle - View angle: 178� horizontal; 178� vertical
- dspubn - Datasheet publication number: 4AA4-8931
- environspec - Environmental: Mercury-free display backlighting; Low halogen; Arsenic-free display glass; TCO Certified
- Extended marketing: Get outstanding image accuracy, exceptional adjustability, and mission-critical reliability optimized for commercial environments. Built with IPS Gen 2 panels, the HP Z27i 68,6 cm (27'') IPS Display delivers power savings over first-generation IPS technology and extra-wide viewing angles that foster collaboration.
- humidityop - Operating humidity range: 20 to 80% RH
- info_quickspec_doc_ww - Quickspec: http://h18004.www1.hp.com/products/quickspecs/14756_div/14756_div.pdf
- infopointercountry - Additional information about HP in the countries: www.hp.eu/monitors
- ioports - Ports: 5 USB 3.0 (one upstream, four downstream)
- monitorfeat - Display features: Plug and Play; Anti-glare; User programmable; Language selection; On-screen controls; LED Backlights; In plane switching
- multimedia - Multimedia: Audio output connector for driving speakers
- physsecurity - Physical security: Security Lock-Ready
- powerconsump - Power consumption: 75 W (maximum), 60 W (typical), > 0.5 W (standby)
- powersupply - Power: Input voltage: 100 to 240 VAC
- prodlongnamespecs - Product long name specifications: 5-year Next Business Day Onsite
- resnativewospeed - Resolution (native): 2560 x 1440
- saservices - Services (Care Pack): Receive 5 years of next business day onsite repair from an HP-qualified technician for your computing device, if the issue cannot be solved remotely
- tempopcent - Operating temperature range: 5 to 35�C
- unspsc - UNSPSC code: 43211902
- weightmet - Weight: 7.6 kg
- weightmetnote - Weight note (metric): with stand
- whatsinbox - What's in the box: HP Z Display Z27i 68,6 cm (27'') IPS LED Backlit Monitor; AC power cord; VGA cable; USB cable; DisplayPort cable; Documentation and CD; HP Display Assistant software
- wrntyfeatures - Warranty: 3-years limited warranty including 3 years of parts and labour. Certain restrictions and exclusions apply.