TM-P60II Direct Thermal Receipt Printer

The Mobilink ruggedized P60II has all the features you need to print receipts or labels anytime, anywhere. It offers the fastest printing in its class with speeds up to 100mm/second, an industry-leading battery life of up to 46 hours and flexible connectivity. And with Epson's unique ePOS-Print technology, the Mobilink P60II can print directly from any mobile devices running an iOS, Android or Windows operating system.

Manufacturer Part Number
C31CC79551
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Printer
Print method        
Thermal line printing
Print speed (max.)    Receipt mode 100mm/sec, label mode 80mm/sec;
peeler mode 40mm/sec
Dot/line        
420/432 dots
Print font    
     Font        
Font A 12 x 24, new Font B 10 x 24, new Font C 8 x 16
     Column capacity    58mm paper, Font A/B/C, 35/42/52 columns;
60mm paper, Font A/B/C, 36/43/54 columns
Character size    
1.5 × 3.0 / 1.25 × 3.0 / 1.0 x 2.0 mm (W x H)
     Character set    
95 Alphanumeric, 48 International, 128 x 10 Graphic
     Barcode        1D: EAN-8, EAN-13, UPC-A, UPC-E, JAN13, JAN8,
Code 39, Code 93, Code 128, ITF, CODEBAR, GS-1-
128, GS1 DataBar, GS1 DataBar Truncated, GS1
DataBar Limited, GS1 DataBar Expanded
            2D: QR Code, Maxi Code, PDF417, Composite, Data
Matrix, RSS/GS1 and Aztec
     Characters per inch    
17/20/25 cpi
Paper width        
Paper or labels, 58mm or 60mm width (receipt version)
            
Paper or labels, 30–60mm (label version)
Paper diameter (max.)    
51mm
Reliability        10 million printing lines; 500,000 autocutter (receipt
version)

General information
Interface        802.11b/g/n (2.4GHz) and 802.11a/n (5GHz) or
Bluetooth 2.1 + EDR
Supported mobile    
WiFi (802.11): iOS, Android and Windows
operating systems    
(Security Level WEP, WPA, WPA2-Enterprise)
            
Bluetooth: iOS, Android and Windows
Data buffer        
4096 bytes
Autocutter        
Partial cut, left uncut (receipt version)
Peeler         
Automatic label removal from backing (label version)
Audible alert         
Programmable buzzer
Sensors         
Paper out (receipt and label versions)
            
Gap, black mark, label taken (label version)
LED indicators     
     Green LED     
Power (ON=Power on, OFF=Power off)
     Orange LED     Only shown when power is ON
Error, Paper end, Cover open, Battery level low (printer
does not operate)
     Blue LEDs        Four battery level indicators:
3 LED ON = approx. 100%–60%
2 LED ON = approx. 60%–20%
1 LED ON = approx. 20%–10%
1 LED Flashing = approx. 10%–1%
Software         TM-P60II Utility, EpsonNet Config, EpsonNet Simple
Viewer, TM-P60II Remote Configuration Tool,
TM Bluetooth Connector, Built-In Configuration Page

Power        
Custom Lithium-Ion battery pack, AC adapter (option)
     Charging        AC adapter (2.5 hours to full charge), custom quad bay
charger (2.5 hours to full charge)
Battery life        Up to 27 hours with 802.11n, up to 46 hours with
Bluetooth 2.1 + EDR*
Operating temperature    
0° C to 45° C
Drop rating        
4 feet
Overall dimensions    4.05" x 6.25" x 2.55" (103 x 159 x 65 mm)
(W x D x H)
Weight        Receipt version 1.4 lbs (630g) with battery, belt clip
Label version 1.3 lbs (600g) with battery, belt clip
Color        
Epson Black (EBCK)
Warranty        One-year limited warranty and optional two-year
warranty

What’s in the box
Mobilink P60II
Battery (Model: OT-BY60II)
Roll paper (for checking initial movement of the printer)
User’s manual
USB cable
Belt clip (already attached to printer)
58mm spacer (already attached to printer)

Accessories
Battery (OT-BY60II)
Quad Charger (OT-CH60II)
Power Supply (PS-11)
Shoulder Strap and
Padded Case (AB1370EPI)