Silver Seal™ Dishwasher Safe Keyboard™ IP68, 100% WATERPROOF, includes Silver Seal™ technology for antimicrobial product protection, 14K Gold-plated USB, Seal Cap, Black, USB. Limited Lifetime Warranty
The Seal Shield™ keyboard is the original, medical grade, dishwasher safe keyboard used by hospitals worldwide. The Seal Shield™ keyboard starts with our patent pending electronic waterproofing technology. Electronic components are sealed in a watertight housing safely tucked into this award-winning keyboard solution. Enjoy True Type typing comfort from the full-travel IBM-style keys which are laser etched to prevent fading from frequent washings or even cleaning with mild abrasives. The Seal Shield™ keyboard features a 24K Gold-plated USB connector that will not rust or corrode from water exposure. Our exclusive Seal Cap™ (Patent Pending) prevent water intrustion through the cable connector when the keyboard is being washed.
Seal Shield™ waterproof technology means that the keyboards can be disinfected with healthcare grade sprays, without ever being disconnected or powering down. Engineered to international waterproof standard IP-68, the Seal Shield™ keyboard is the ideal washable solution regardless of your preferred cleaning methods.
Don't be fooled by lower rated imitations and spill-proof solutions. Only Seal Shield™ technology guarantees that your keyboard is 100% waterproof, fully submersible and dishwasher safe. The Silver Seal™ keyboard also includes Silver Seal™ technology for antimicrobial product protection from mold, mildew and odor causing bacteria.
Note:
Compatibility: Windows
Key layout: 104 (US) 105 (International)
L x W x H: 18.03in x 6.42in x .98in (45.8cm x16.3cm x 2.5cm)
Weight: 1.37 lbs (.622kg)
Cable Length: 6in (15cm) Quick ConnectTM with USB extension cable
Connection Types: Gold-plated USB
Key Switch: Membrane key switch with tactile feedback
Key Switch Operating Force: 55 ± 10gf
Key Switch Life Cycle: Greater than 10 million keystrokes
Keycaps Type: Laser etched
Total Key Travel: .225 ± .025 in (3.0 ± 0.5mm)
Operating Voltage: + 5VDC ± 5%
Power Consumption: 50mA maximum (with LED lights on)
EMI - RFI: Conforms to FCC rules for a Class B computing device
Approvals/Certifications/Ratings: IP 68, NEMA 4X, RoHS, WEEE, CE, FCC
Waterproof and Dustproof Ratings: 100% Waterproof and Dustproof (IP 68, NEMA 4X)