The Gryphon™ 4000 series represents the premium level of data collection devices from Datalogic ADC for general purpose applications. Designed with people in mind, the Gryphon™ I GD4400 imager blends advanced 2D reading with motion sensing technology, producing a user-friendly device with outstanding performance.
Perfect for both handheld and presentation reading, the Gryphon I GD4400 imager features Datalogic’s Motionix™ motion-sensing technology which detects the natural actions of the operator to automatically switch the scanner into the desired scanning mode. This technology works with or without the use of a stand, offering more operational choices. Both the aimer and sensor can be programmed to the user’s desired preferences.
Note:
DECODING CAPABILITY
1D / LINEAR CODES: Autodiscriminates all standard 1D codes including GS1 DataBar™ linear codes.
2D CODES: Aztec Code; China Han Xin Code; Data Matrix; MaxiCode; Micro QR Code; QR Code
POSTAL CODES: Australian Post; British Post; China Post; IMB; Japanese Post; KIX Post; Korea Post; Planet Code; Postnet; Royal Mail Code (RM4SCC)
STACKED CODES: EAN/JAN Composites; GS1 DataBar Composites; GS1 DataBar Expanded Stacked; GS1 DataBar Stacked; GS1 DataBar Stacked Omnidirectional; MacroPDF; MicroPDF417; PDF417; UPC A/E Composites
ELECTRICAL
CURRENT: Operating (Typical) - < 160 mA @ 5 VDC; Standby/Idle (Typical) - 65 mA @ 5 VDC
INPUT VOLTAGE: 4.2 - 5.25 VDC
ENVIRONMENTAL
AMBIENT LIGHT: 0 - 100,000 lux
DROP RESISTANCE: Withstands repeated drops from 1.5 m / 5.0 ft onto a concrete surface
ESD PROTECTION (AIR DISCHARGE): 16 kV
HUMIDITY (NON-CONDENSING): 5 - 90%
PARTICULATE AND WATER SEALING: IP52
TEMPERATURE: Operating 0 to 50 °C / 32 to 122 °F; Storage/Transport -20 to 70 °C / -4 to 158 °F
INTERFACES
INTERFACES: RS-232 / USB / Keyboard Wedge / Wand Multi-Interface
PHYSICAL CHARACTERISTICS
COLOR: Black
DIMENSIONS: 18.1 x 7.1 x 10.0 cm / 7.1 x 2.8 x 3.9 in
WEIGHT: 195.0 g / 6.9 oz
READING PERFORMANCE
IMAGE CAPTURE: Graphic Formats - BMP, JPEG, TIFF; Greyscale - 256, 16, 2
IMAGER SENSOR: Wide VGA: 752 x 480 pixels
MOTION TOLERANCE: 25 IPS
PRINT CONTRAST RATIO (MINIMUM): 25%
READING ANGLE Pitch +/- 40°; Roll (Tilt) 180°; Skew (Yaw) +/- 40°
READING INDICATORS: Beeper (Adjustable Tone); Datalogic ‘Green Spot’ Good Read Feedback; Good Read LED
SAFETY & REGULATORY
AGENCY APPROVALS: The product meets necessary safety and regulatory approvals for its intended use. The Quick Reference Guide for this product can be referred to for a complete list of certifications.
ENVIRONMENTAL COMPLIANCE: Complies to China RoHS; Complies to EU RoHS
LASER CLASSIFICATION: Caution Laser Radiation - Do not stare into beam; IEC 60825 Class 2
UTILITIES
DATALOGIC ALADDIN™: Datalogic Aladdin configuration program is available for download at no charge.
OPOS / JAVAPOS: JavaPOS Utilities are available for download at no charge. OPOS Utilities are available for download at no charge.
WARRANTY
WARRANTY: 5-Year Factory Warranty