
This floor AV stand incorporates rounded edges and sleek features to give a softer, professional feel that fits well in corporate and classroom environments. The height can be adjusted by one person via hand or 1/2" hex bit on a power drill.
Note:
Center of Display to Floor/Table Range: 44.5" - 64.5" (1131 -1639 mm)
Certifications: UL Listed
Color: Black, Silver
Mounting Pattern Compatibility (Universal Versions): 200 x 200 - 800 x 400 mm
Overall Dimensions (H x W x D): 72.4" x 38.1" x 30.6" (1839 x 968 x 777 mm)
Post-Installation Leveling (Roll): Yes
Shipping Weight: 135.00 lbs
Solution Type: Universal
Tilt: + / - 5°
Typical Screen Sizes: 40 - 80"
Weight Capacity: 200 lbs (90.7 kg)