Premier Pro SP920 Series Solid State Drive

The Premier Pro SP920 series SSD is designed to meet the high-performance requirements of multimedia file transfers It is equipped with the latest generation Marvell controller, implementing the SATA III 6Gb/sec specification. Strict selection of flash memory chips allows for the enhancement of overall system efficiency and speed, especially for the transmission of multimedia files (uncompressed data). 4KB random read / write speeds of up to 98,000/88,000 IOPS provide rapid loading and multimedia playback, making this SSD an ideal option in terms of performance, data security, and stability.

Evolution of Speed and Performance
The Premier Pro SP920 solid state drive has sequential read and write speeds of up to 560/500 MB/sec, great for video editing and fast data backups. 4KB random read/write speeds of up to 98,000/88,000 IOPS mean faster system starts, program loads, and great action in the most demanding next-generation games.

Consistent Transfer Performance
Some SSDs suffer a performance drop as drive usage nears its capacity in terms of data stored. The SP920 maintains consistently high read and write speeds even when the disk is 90% full.

Full Capacity up to 1 Terabyte
The Premier Pro SP920 comes in a wide range of capacities: 128, 256, & 512GB, and a massive 1TB. The optimized firmware allows for full utilization of the NAND flash chips, resulting in a 7% increase in the usable space of the drive over many other models.

Fits 7mm & 9.5mm Bays
The SP920 has a thickness of 7mm, to fit 7mm SATA bays. It also comes with a 2.5mm holder, for use with 9.5mm bays.

Desktop Pack
Comes with a 3.5-inch conversion bracket to help you mount the SP920 when you are upgrading a desktop computer, allowing you to immediately enhance the performance and transmission speed of your operating system.


Manufacturer Part Number
ASP920SS3-256GM-C
EAN/UPC
0842243007848,842243007848
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Capacity: 256GB
Form Factor: 2.5"
NAND Flash: Synchronous MLC
Controller: Marvell
Dimensions (L x W x H): 100 x 69.85 x 7.0mm
Weight: 70g (2.5oz)
Interface: SATA 6Gb/sec
Performance(Max)
128GB Performance (ATTO) :
Read: Up to 560MB/s
Write: Up to 360MB/s
Maximum 4K read/write IOPS up to 96K/80K
Power Consumption: 0.067W ldle / 0.15W Active
Operating Temperature: 0~70 °C / -40~85°C
Storage Temperature: 5 ~ 95% RH (0 ~ 55°C)
Shock Resistance: 1500G / 0.5ms
MTBF: 1,200,000 hours
Accessories:
2.5” to 3.5” Bracket
7mm to 9.5mm Holder
Acronis ATI HD 2013
ECC Recovery